EN
  • EN
  • DE

LT6654BHS6-2.048#PBF

Part No LT6654BHS6-2.048#PBF
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 95254-LT6654BHS6-2.048#PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6654BHS6-2.048#PBF CAD Model

Description

The LT6654BHS6-2.048#PBF from Linear Technology is a high-precision, low-noise, low-drift voltage reference that offers exceptional stability combined with low temperature coefficient and excellent line and load regulation. This makes it ideal for precision industrial, automotive, and high-end consumer applications where consistent voltage is crucial for system performance.

Key Features:

  • Output Voltage: 2.048 Volts - A common reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), ensuring compatibility with many microcontrollers and digital systems.
  • Initial Accuracy: High initial accuracy allows for precise voltage reference without the need for external calibration, ensuring reliable performance right from the start.
  • Temperature Coefficient: With a low temperature coefficient, the LT6654BHS6-2.048#PBF maintains a stable output voltage over a wide temperature range, making it suitable for applications operating under varying environmental conditions.
  • Low Noise: The device exhibits low output noise, which is critical for sensitive electronic applications where noise can significantly affect the performance and accuracy of the system.
  • Long-Term Stability: Excellent long-term stability ensures that the voltage reference does not significantly drift over time, which is essential for maintaining system accuracy during prolonged operation.
  • Package: The LT6654BHS6-2.048#PBF comes in a small SOT-23 package, which is ideal for space-constrained applications.
  • Supply Range: It operates from a wide supply range, providing design flexibility and compatibility with a variety of power sources.

Applications:

  • Precision data acquisition systems
  • High-resolution ADCs and DACs
  • Automotive electronics
  • Industrial control systems
  • Battery-powered devices
  • Medical instrumentation

The LT6654BHS6-2.048#PBF voltage reference by Linear Technology is a robust and reliable solution for systems requiring a stable reference voltage. Its combination of accuracy, low noise, and long-term stability make it a preferred choice for designers looking to enhance the performance of their high-precision electronic systems.

You May Also Be Interested in

STMicroelectronics
Lowest to $3.1721
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Leshan Radio
Switching diode
Lowest to $0.0295
LSI Computer Systems
Need more? Email Us
Texas Instruments
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016
Intel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9180 $56.7540
7+ $15.5224 $108.6568
10+ $15.0374 $150.3740
14+ $14.5523 $203.7322
18+ $14.0672 $253.2096
24+ $12.6120 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess