Product Overview
The LT6653BHS6-3#TRPBF is a high-precision, low-drift series reference from Linear Technology. This device is specifically designed to maintain stability and accuracy over time and varying temperature conditions, making it an ideal choice for precision applications. The LT6653BHS6-3#TRPBF operates from a supply voltage of 2.5V to 5.5V and provides a fixed output voltage of 3V.
Key Features
- Low Drift: Exhibits a typical temperature drift of just 10ppm/°C, ensuring reliable performance across a wide range of temperatures.
- High Accuracy: Offers an initial accuracy of 0.05%, catering to applications that require high precision.
- Long-Term Stability: Demonstrates excellent long-term stability, with a typical output variation of less than 30ppm over 1000 hours.
- Low Noise: Features a low noise output, making it suitable for sensitive electronic applications where noise can be a critical factor.
- Wide Operating Range: Functions efficiently across a broad supply voltage range, accommodating various system designs.
- Compact Package: Available in a small SOT-23 package, allowing for integration into space-constrained applications.
Applications
The LT6653BHS6-3#TRPBF is versatile and can be used in a variety of applications, including:
- Precision data acquisition systems
- Medical equipment
- Automotive electronics
- Portable test instruments
- Industrial control systems
Quality and Reliability
Linear Technology is known for its commitment to manufacturing high-quality and reliable components. The LT6653BHS6-3#TRPBF is no exception and is built to meet stringent industry standards, ensuring dependable performance over its lifespan.
Ordering Information
The part number LT6653BHS6-3#TRPBF denotes the specific model of the series reference, with the package type and tape and reel packaging option for ease of assembly in mass production environments.
With its combination of precision, stability, and low power consumption, the LT6653BHS6-3#TRPBF is an excellent choice for designers looking for a reliable voltage reference in their sophisticated electronic systems.