EN
  • EN
  • DE

LT6652AHMS8125

Part No LT6652AHMS8125
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071797-LT6652AHMS8125
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT6652AHMS8125 CAD Model

Description

LT6652AHMS8125: Precision Voltage Reference

The LT6652AHMS8125 is a high-precision voltage reference component designed and manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This voltage reference is engineered to provide a stable and accurate reference voltage for various applications, including data converters, portable instrumentation, and industrial control systems.

Key Features

  • High Accuracy: The LT6652AHMS8125 boasts an impressive initial accuracy, ensuring precise voltage reference for critical applications.
  • Low Temperature Coefficient: With a low temperature coefficient, this device maintains its accuracy across a wide temperature range, making it suitable for both commercial and industrial environments.
  • Long-Term Stability: The long-term stability of the LT6652AHMS8125 ensures that the voltage reference does not drift significantly over time, providing reliability for sustained periods.
  • Low Noise: It features low output noise, which is essential for sensitive electronic applications where noise can affect the performance of the overall system.
  • Wide Supply Range: The device operates over a broad supply voltage range, offering flexibility in a variety of power supply configurations.
  • Small Package: Housed in a compact MSOP-8 package, the LT6652AHMS8125 is designed to save space on printed circuit boards and is suitable for space-constrained applications.

Applications

The LT6652AHMS8125 is versatile and can be used in numerous applications, including:

  • Precision data conversion
  • High-resolution measurement systems
  • Automotive electronics
  • Medical equipment
  • Industrial controls
  • Portable battery-powered devices

Technical Specifications

For engineers and designers considering the LT6652AHMS8125 for their projects, the following technical specifications provide a snapshot of its capabilities:

  • Reference Voltage: 1.25V
  • Initial Accuracy: ±0.05%
  • Temperature Coefficient: 10ppm/°C max
  • Operating Temperature Range: -40°C to +125°C
  • Package: MSOP-8

With its high precision and stability, the LT6652AHMS8125 is an excellent choice for applications requiring a reliable voltage reference. Linear Technology's commitment to quality ensures that this component will perform consistently, meeting the stringent demands of advanced electronic systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess