EN
  • EN
  • DE

LT660CS8

Part No LT660CS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1071796-LT660CS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT660CS8 CAD Model

Description

Introducing the LT660CS8 from Linear Technology

The LT660CS8 is a high-performance, low-dropout linear regulator designed to deliver continuous output current up to 150mA. This compact and efficient device from Linear Technology ensures a stable and reliable power supply, which is crucial for sensitive electronic applications. Its advanced design is tailored to meet the stringent requirements of modern circuits, providing precise voltage regulation with a low dropout voltage.

Key Features

  • Low Dropout Voltage: The LT660CS8 boasts a very low dropout voltage, which means it can regulate output voltage even when the input-to-output differential is minimal. This characteristic is vital for battery-powered devices where maximizing the use of available input voltage is crucial.
  • High Output Accuracy: With a tight output voltage accuracy, this regulator ensures that the power supplied to your circuit remains consistent, which is essential for maintaining the performance and longevity of sensitive electronic components.
  • Thermal Protection: The device includes built-in thermal protection that safeguards it against overheating. This feature helps to prevent damage to the regulator and the connected components, ensuring a reliable operation over a wide range of temperatures.
  • Low Quiescent Current: The LT660CS8 is designed to have a low quiescent current, which reduces power consumption when the device is in standby mode, making it ideal for portable and battery-operated applications.
  • Stable with Low ESR Output Capacitors: The regulator is stable with ceramic capacitors, which have low equivalent series resistance (ESR), providing more flexibility in the choice of output capacitors.

Applications

The LT660CS8 is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable Electronics
  • Microprocessor Supply
  • Power Management for DSPs
  • Battery-Powered Devices
  • Automotive Power Supplies

With its robust design and precise regulation, the LT660CS8 from Linear Technology is an excellent choice for engineers looking for a reliable power solution. Whether you're designing a new product or looking to improve an existing one, the LT660CS8 provides the performance and features necessary to meet the demands of today's advanced electronic systems.

You May Also Be Interested in

Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess