EN
  • EN
  • DE

LT6604CUFF-5#PBF

Part No LT6604CUFF-5#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFFERENTIAL 34QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Differential
Number of Circuits 2
Output Type Differential
Current - Input Bias 30μA
Voltage - Input Offset 8mV
Operating Supply Current 30mA
Supply Voltage - Operating 3 V to 11 V, ±1.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 34-QFN-EP (4x7)
Win Source Part Number 144254-LT6604CUFF-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT6604CUFF-5#PBF CAD Model

Description

The LT6604CUFF-5#PBF is a high-performance, fully integrated, lowpass filter and differential amplifier designed and manufactured by Linear Technology, which is now part of Analog Devices. This precision device is specifically crafted to cater to the demanding requirements of communications systems and signal processing applications where a clean signal is paramount.

Key Features

  • Integrated Solution: The LT6604CUFF-5#PBF combines a differential amplifier with a 5th order lowpass filter in a single package, streamlining design and reducing component count.
  • Fixed Frequency: This filter is designed with a fixed cutoff frequency of 10MHz, providing a precise filtering solution for applications requiring exacting bandwidth specifications.
  • Low Distortion: With its low harmonic distortion, the LT6604CUFF-5#PBF ensures that the integrity of the signal is maintained, making it ideal for high-fidelity applications.
  • Adjustable Gain: The gain of the differential amplifier can be adjusted, offering flexibility to designers to match the gain to their specific requirements.
  • Single or Dual Supply Operation: This product can operate from a single 5V supply or dual supplies of ±2.5V, providing versatility in different circuit configurations.

Applications

The LT6604CUFF-5#PBF is suitable for a wide range of applications, including:

  • Data acquisition systems
  • Communication systems
  • Signal conditioning modules
  • ADC driver circuits
  • Wireless infrastructure

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT6604CUFF-5#PBF is no exception. It is designed for robust performance and is packaged in a compact 16-lead QFN package that is both space-efficient and suitable for automated assembly processes. The product is also RoHS compliant, adhering to current environmental standards.

Ordering Information

The part number LT6604CUFF-5#PBF is available for order, ensuring that you can integrate this high-quality component into your design with confidence. For detailed specifications, application notes, and additional resources, please refer to the manufacturer's official documentation or contact their support team.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess