EN
  • EN
  • DE

LT6600IS8-10#PBF

Part No LT6600IS8-10#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFFERENTIAL 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Current - Input Bias 40μA
Voltage - Input Offset 8mV
Operating Supply Current 36mA
Supply Voltage - Operating 3 V to 11 V, ±1.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 020440-LT6600IS8-10#PBF
Ultra Librarian 3D Model Ultra Librarian LT6600IS8-10#PBF CAD Model

Description

The LT6600IS8-10#PBF is a high-performance, fully differential amplifier and ADC (Analog-to-Digital Converter) driver designed by Linear Technology, now part of Analog Devices. This component is engineered to provide precision signal conditioning in a compact, integrated package, making it an ideal choice for a wide array of applications such as telecommunications, data acquisition systems, and medical equipment.

Key Features

  • Fixed Gain: The device offers a fixed gain of 10, which simplifies the design process by eliminating the need for external gain-setting resistors.
  • Low Noise Performance: With its low noise characteristics, the LT6600IS8-10#PBF ensures a clean signal path, enhancing the overall system performance and accuracy.
  • Fully Differential Design: The fully differential inputs and outputs provide improved noise immunity and are ideal for driving high-performance ADCs.
  • Low Distortion: The device boasts low harmonic distortion, which is critical for high-fidelity audio applications and precision measurement systems.
  • Wide Supply Range: It operates on a supply voltage range from 4.75V to 10V, allowing for flexibility in various system designs.
  • Robust Temperature Performance: The amplifier is specified for operation over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.

Applications

  • Differential ADC Drivers
  • Single-Ended to Differential Conversion
  • Signal Conditioning for Test and Measurement
  • High-Speed Data Acquisition
  • Telecommunications Infrastructure
  • Medical Imaging Systems

Package and Quality

The LT6600IS8-10#PBF is packaged in a compact 8-lead SOIC, which is suitable for space-constrained applications. It also features the #PBF suffix, indicating that the product is lead-free and RoHS compliant, adhering to environmental regulations and ensuring compatibility with modern manufacturing processes.

In summary, the LT6600IS8-10#PBF from Linear Technology is a versatile, high-quality component that offers precision, low noise, and ease of use for engineers looking to enhance their signal processing capabilities.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4237 $57.6948
9+ $11.8348 $106.5132
14+ $11.4650 $160.5100
19+ $11.0952 $210.8088
24+ $10.7253 $257.4072
32+ $9.6158 $307.7056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,090 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess