EN
  • EN
  • DE

LT6600CS8-15#TRPBF

Part No LT6600CS8-15#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Current - Input Bias 35μA
Voltage - Input Offset 10mV
Current - Supply 38mA
Voltage - Supply, Single/Dual (±) 3V ~ 11V, ±1.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Part Number Series LT6600
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803894-LT6600CS8-15#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6600CS8-15#TRPBF CAD Model

Description

LT6600CS8-15#TRPBF - A Low Noise, Differential Amplifier and Filter

The LT6600CS8-15#TRPBF is a high-performance, low noise, differential amplifier and filter designed by Linear Technology, which is now part of Analog Devices. This integrated circuit is specifically crafted to cater to applications requiring precise signal conditioning, such as telecommunications, data acquisition systems, and high-speed analog-to-digital converters (ADCs).

Key Features:

  • Integrated Amplifier and Filter: The LT6600CS8-15#TRPBF combines a fully differential amplifier with low-pass filter functionality, providing a compact solution for signal conditioning needs.
  • Fixed Gain of 15: This device comes with a fixed gain of 15, which simplifies design considerations and enhances signal amplitude without the need for additional external components.
  • Low Noise Performance: With its low noise characteristics, the LT6600CS8-15#TRPBF ensures high-fidelity signal amplification, making it suitable for sensitive applications.
  • High Linearity: The excellent linearity of this component minimizes distortion and preserves the integrity of the input signal throughout the amplification process.
  • Wide Bandwidth: The device offers a wide bandwidth, allowing it to support a variety of signal frequencies without compromising performance.
  • Single or Dual Supply Operation: It can operate from a single 5V supply or dual supplies up to ±6V, providing flexibility for different system architectures.
  • Compact Package: Enclosed in an 8-lead SOIC package, the LT6600CS8-15#TRPBF is designed for space-constrained applications.

Applications:

The LT6600CS8-15#TRPBF is ideally suited for a range of applications, including:

  • Driving high-speed ADCs
  • Communications infrastructure
  • Data acquisition systems
  • Single-ended to differential conversion
  • Filtering of broadband signals

With its robust design and high-quality performance, the LT6600CS8-15#TRPBF is a reliable choice for engineers looking to enhance their signal processing capabilities. Its ease of use and integration into existing systems make it a valuable addition to any project requiring precise and clean signal amplification.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1439 $51.4317
8+ $14.0668 $112.5344
12+ $13.6273 $163.5276
16+ $13.1877 $211.0032
20+ $12.7481 $254.9620
27+ $11.4293 $308.5911
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,754 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess