EN
  • EN
  • DE

THS7327PHP

Part No THS7327PHP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC 3-CH RGBHV VIDEO BUFF 48HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Buffer
Output Type Rail-to-Rail
Number of Circuits 3
-3db Bandwidth 500MHz
Slew Rate 1150 V/μs
Operating Supply Current 118mA
Channel Output Current 115mA
Supply Voltage - Operating 2.7 V to 5.5 V
Mounting SMD (SMT)
Case / Package 48-HTQFP (7x7)
Win Source Part Number 081366-THS7327PHP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS7327PHP CAD Model

Description

The Texas Instruments THS7327PHP is a high-performance, programmable video amplifier designed to meet the rigorous demands of video processing applications. This versatile device is engineered to handle a wide range of video signals, making it an ideal choice for a variety of multimedia and video interfacing projects.

Key Features

  • Programmable Flexibility: The THS7327PHP is equipped with programmable filters that allow customization for specific video standards, including SDTV, EDTV, HDTV, and more. This level of programmability ensures that the device can adapt to different video requirements with ease.
  • High-Quality Video: With a 5th-order Butterworth filter, the THS7327PHP delivers high-quality video output. This feature ensures that the video signal is smooth and free of unwanted noise and artifacts, providing excellent image clarity and fidelity.
  • Integrated I/O Functions: The device includes integrated input clamps, biasing, and a 6-dB gain that are optimized for AC-coupled RGB or YPbPr video signals. This integration simplifies the design and reduces the need for external components.
  • Wide Voltage Range: Operating from a single 3.3-V supply, the THS7327PHP offers a broad voltage range that is compatible with most common video systems and standards.
  • Low Power Consumption: Designed with power efficiency in mind, the device maintains low power consumption, making it suitable for applications where power efficiency is critical.

Applications

The THS7327PHP is designed for use in a variety of applications, including:

  • Video processing and signal conditioning
  • Professional and consumer video electronics
  • Video amplification and distribution systems
  • Video capture and playback devices
  • Digital TV and set-top boxes
  • Security and surveillance systems

Conclusion

The Texas Instruments THS7327PHP is a robust and versatile video amplifier that offers designers the flexibility and performance needed to handle complex video processing tasks. With its programmable features, high-quality video output, and low power consumption, it stands as a top choice for engineers and professionals in the field of video technology.

You May Also Be Interested in

Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.1667
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
Harris Corporation
Video Amp 1 Video
Need more? Email Us
Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9874 $55.9118
16+ $6.5538 $104.8608
24+ $6.3490 $152.3760
33+ $6.1442 $202.7586
43+ $5.9394 $255.3942
57+ $5.3250 $303.5250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess