EN
  • EN
  • DE

LT6237HMS8#PBF

Part No LT6237HMS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 215MHZ RRO 8MSOP / Op Amp Dual Low Noise Amplifier R-R O/P ±6.3V/12.6V 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 70 V/μs
GBP - Gain Bandwidth Product 215MHz
-3db Bandwidth 90MHz
Current - Input Bias 5μA
Voltage - Input Offset 50μV
Operating Supply Current 3.3mA
Output Current per Channel 30mA
Dual Supply Voltage (±) 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 781584-LT6237HMS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6237
Introduction Date December 10, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6237HMS8#PBF CAD Model

Description

Product Overview: LT6237HMS8#PBF

The LT6237HMS8#PBF is a high-speed, low-noise, low-power operational amplifier from Linear Technology, an Analog Devices company. This precision op-amp is designed for a wide range of applications, including test and measurement systems, telecommunications, and control circuits. Its performance is characterized by a unique blend of speed and precision, making it an ideal choice for high-performance systems.

Key Features:

  • High Speed: The LT6237 offers a gain-bandwidth product of 215MHz, ensuring high-speed operation suitable for fast signal processing applications.
  • Low Noise: With a low input noise voltage of 2.9nV/√Hz at 1kHz, this op-amp provides excellent signal integrity with minimal distortion.
  • Low Power Consumption: The device has a low supply current of 3.4mA per amplifier, making it a power-efficient option for battery-powered and portable devices.
  • Rail-to-Rail Output: The LT6237 features rail-to-rail output swing, which provides maximum dynamic range, especially important for systems operating at low supply voltages.
  • Wide Supply Range: It operates from a supply voltage range of 2.5V to 12.6V, accommodating a variety of power sources and conditions.
  • Stable Over Temperature: The device maintains its performance across an extended temperature range, ensuring reliability in various environmental conditions.
  • Multiple Package Options: Available in the compact MSOP-8 package, the LT6237HMS8#PBF is suitable for space-constrained applications.

Applications:

The LT6237HMS8#PBF is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Active filters
  • Fast ADC/DAC buffers
  • Signal conditioning
  • Driving A/D converters
  • Audio and video signal processing
  • Medical instrumentation

With its combination of low noise, high speed, and power efficiency, the LT6237HMS8#PBF from Linear Technology is an excellent choice for designers seeking to optimize the performance of their high-fidelity systems while maintaining strict power budgets.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7850 $51.1400
10+ $10.4903 $104.9030
15+ $10.1625 $152.4375
21+ $9.8347 $206.5287
27+ $9.5068 $256.6836
36+ $8.5234 $306.8424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 436 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess