EN
  • EN
  • DE

LT1211IS8#PBF

Part No LT1211IS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 14MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 7 V/μs
Gain Bandwidth Product (GBP) 14MHz
Current - Input Bias 60nA
Voltage - Input Offset 150μV
Operating Supply Current 1.8mA
Channel Output Current 50mA
Supply Voltage - Operating 2.5 V to 36 V, ±1.25 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 144024-LT1211IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1211IS8#PBF CAD Model

Description

The LT1211IS8#PBF is a high-performance operational amplifier (op-amp) from Linear Technology, designed to meet a wide range of applications requiring precision, speed, and high output drive capability. This versatile component is a valuable addition to any electronic system requiring a robust operational amplifier.

Key Features

  • High Speed: With a slew rate of 50V/μs and a gain bandwidth product of 14MHz, the LT1211IS8#PBF is capable of handling fast signal transitions and high-frequency applications with ease.
  • High Output Drive: Capable of delivering up to ±30mA of output current, this op-amp can drive capacitive loads while maintaining stability, making it suitable for driving ADCs or other high-capacitance devices.
  • Wide Supply Range: It operates on a supply range from 4.75V to 36V, accommodating single or split supplies, and providing flexibility for various circuit designs.
  • Low Distortion: The LT1211IS8#PBF offers low harmonic distortion, which is critical for audio, instrumentation, and precision applications where signal integrity is paramount.
  • Robust Package: Housed in an 8-lead SOIC package, it is designed for optimal thermal performance and space-saving on PCBs.

Applications

The LT1211IS8#PBF is ideal for a multitude of applications, including:

  • Active filters
  • Video and high-speed amplifiers
  • Data acquisition systems
  • Telecommunications
  • Professional audio equipment
  • Test and measurement instruments

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1211IS8#PBF is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding conditions. For engineers and designers looking for an op-amp that offers both high-speed and precision, the LT1211IS8#PBF is an excellent choice that does not compromise on quality.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC OPAMP
Lowest to $5.8209
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess