EN
  • EN
  • DE

LT6210CS6#TRPBF

Part No LT6210CS6#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 200MHZ RRO TSOT23-6 / Op Amp Single High Speed Amplifier R-R O/P ±6V/12V Automotive 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Current Feedback
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 700 V/μs
-3db Bandwidth 200MHz
Current - Input Bias 13.5μA
Voltage - Input Offset 1mV
Operating Supply Current 6mA
Output Current per Channel 75mA
Dual Supply Voltage (±) 3 V ~ 12 V, ±1.5 V ~ 6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 781561-LT6210CS6#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT6210
Introduction Date August 29, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6210CS6#TRPBF CAD Model

Description

The LT6210CS6#TRPBF is a high-performance operational amplifier (op amp) from Linear Technology, designed to offer a perfect blend of low noise operation with a rail-to-rail output swing. This single op amp comes in a compact SOT-23 package, making it ideal for space-constrained applications where performance cannot be compromised.

Key Features

  • Low Noise: The LT6210CS6#TRPBF boasts an exceptionally low voltage noise density of 8.5nV/√Hz at 1kHz, making it an excellent choice for sensitive audio, instrumentation, and other precision applications.
  • Rail-to-Rail Output: With its rail-to-rail output capability, this op amp can drive loads to within millivolts of the power supply rails, maximizing dynamic range in single or split supply operations.
  • CMOS Input: The CMOS input stage ensures ultra-low input bias currents, which is critical for high-impedance sensor interfaces and precision integrators.
  • Single Supply Operation: It operates from a single supply voltage as low as 2.5V up to 5.25V, catering to a wide array of applications from battery-powered devices to industrial controls.
  • High Output Current: The device can deliver an output current of 30mA, suitable for driving a variety of loads.
  • Stability: The op amp is unity-gain stable, which simplifies its application in various configurations without concerns about phase reversal or oscillations.

Applications

The LT6210CS6#TRPBF is versatile and can be used in a multitude of applications, including but not limited to:

  • Photodiode amplification
  • Battery-powered instrumentation
  • Active filters
  • Medical instrumentation
  • Audio and signal processing

With its robust feature set, the LT6210CS6#TRPBF from Linear Technology is a solid choice for designers seeking a low noise, high precision op amp that does not compromise on power efficiency or space.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
OPA892DR
Lowest to $7.8583
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess