EN
  • EN
  • DE

MCP6472T-E/MNY

Part No MCP6472T-E/MNY
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8TDFN / CMOS Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Package Tape & Reel
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.1V/µs
Gain Bandwidth Product 2 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 1.5 mV
Current - Supply 100µA (x2 Channels)
Current - Output / Channel 32 mA
Voltage - Supply Span (Min) 2 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Base Product Number MCP6472
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names MCP6472T-E/MNY-ND,MCP6472T-E/MNYCT,MCP6472T-E/MNYDKR,MCP6472T-E/MNYTR
Standard Package 3,300
Win Source Part Number 1078220-MCP6472T-E/MNY
Ultra Librarian 3D Model Ultra Librarian MCP6472T-E/MNY CAD Model

Description

Microchip Technology's MCP6472T-E/MNY Operational Amplifier

The MCP6472T-E/MNY is a high-performance operational amplifier (op-amp) manufactured by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This particular model is designed to offer a perfect blend of power efficiency and accuracy, making it an ideal choice for a wide range of applications, including automotive, industrial, and consumer electronics.

Key Features:

  • Low Power Consumption: The MCP6472T-E/MNY is designed for power-sensitive applications. It features a quiescent current of just 450 µA (typical), which helps to extend battery life in portable devices.
  • Wide Supply Voltage Range: This op-amp operates with a supply voltage range of 1.8V to 5.5V, making it versatile for both single-supply and dual-supply operations.
  • Rail-to-Rail Output: The device can drive output to both supply rails, which maximizes the dynamic range in low-voltage applications.
  • Enhanced EMI Protection: It has built-in Electromagnetic Interference (EMI) protection filters that reduce the susceptibility to high-frequency interference.
  • Extended Temperature Range: With an operating temperature range of -40°C to +125°C, the MCP6472T-E/MNY is suitable for harsh environments.

Applications:

  • Automotive systems
  • Sensor interfacing
  • Portable instrumentation
  • Analog filters
  • Battery-powered devices
  • Power management

The MCP6472T-E/MNY comes in a compact 8-lead 2x3 TDFN package, which is ideal for space-constrained applications. Its precision characteristics, such as low input offset voltage and low noise, ensure accurate signal amplification and processing. Additionally, the device's robust design ensures reliable performance even in the most demanding conditions.

Overall, the MCP6472T-E/MNY from Microchip Technology stands out as a high-quality operational amplifier that offers an excellent balance of power efficiency, precision, and robustness, suitable for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess