EN
  • EN
  • DE

LT6202IS5#TRMPBF

Part No LT6202IS5#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 100MHZ RRO TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 25 V/μs
Gain Bandwidth Product (GBP) 100MHz
Current - Input Bias 3.8μA
Voltage - Input Offset 2.6mV
Operating Supply Current 2.8mA
Channel Output Current 40mA
Supply Voltage - Operating 2.5 V to 12.6 V, ±1.25 V to 6.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1060054-LT6202IS5#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6202IS5#TRMPBF CAD Model

Description

LT6202IS5#TRMPBF - High-Speed, Low-Noise, Low-Power Operational Amplifier

The LT6202IS5#TRMPBF is a cutting-edge operational amplifier (op-amp) from Linear Technology, designed to offer a perfect blend of speed, noise performance, and power efficiency. This high-speed op-amp is an ideal choice for applications requiring fast settling time, low distortion, and high fidelity. With its low noise characteristics, the LT6202IS5#TRMPBF is especially suitable for sensitive signal processing tasks in communication systems, medical devices, and instrumentation.

Key Features:

  • High Speed: The device boasts a gain-bandwidth product of 100MHz, ensuring high-speed performance for fast signal processing applications.
  • Low Noise: With a low input noise voltage of 6.6nV/√Hz, the LT6202IS5#TRMPBF minimizes the noise in your signal chain, preserving signal integrity.
  • Low Power Consumption: Despite its high-speed capabilities, this op-amp consumes a mere 3.3mA of supply current, making it an energy-efficient choice for battery-powered devices.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which provides the maximum possible dynamic range, especially useful in low voltage applications.
  • Single-Supply Operation: It operates from a single 2.5V to 5.25V supply, simplifying power supply design and ensuring compatibility with a range of electronic systems.
  • Stable with Capacitive Loads: The LT6202IS5#TRMPBF can drive capacitive loads up to 500pF, offering stability and reliability in a variety of configurations.

Applications:

The versatility of the LT6202IS5#TRMPBF makes it well-suited for a wide range of applications, including:

  • Active Filters
  • Fast ADC/DAC Buffer
  • Video and CATV Amplifiers
  • Communications Devices
  • Medical Instrumentation
  • Photodiode Amplifiers

Encased in a small SOT-23 package, the LT6202IS5#TRMPBF is designed for space-constrained applications, while still delivering the performance required for demanding systems. Whether you are designing a high-performance audio system, a precision measurement device, or a fast communication interface, the LT6202IS5#TRMPBF offers the speed, precision, and efficiency needed to achieve superior results.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1639 $55.4751
20+ $5.0576 $101.1520
31+ $4.8995 $151.8845
43+ $4.7415 $203.8845
55+ $4.5834 $252.0870
74+ $4.1093 $304.0882
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,180 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess