EN
  • EN
  • DE

LT6202HS5#TRPBF

Part No LT6202HS5#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 100MHZ RRO TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 25 V/μs
Gain Bandwidth Product (GBP) 100MHz
Current - Input Bias 3.8μA
Voltage - Input Offset 2.6mV
Operating Supply Current 2.8mA
Channel Output Current 40mA
Supply Voltage - Operating 2.5 V to 12.6 V, ±1.25 V to 6.3 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 128158-LT6202HS5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6202HS5#TRPBF CAD Model

Description

Overview of LT6202HS5#TRPBF

The LT6202HS5#TRPBF is a high-speed, low-noise, low-voltage feedback amplifier from Linear Technology, designed to offer cutting-edge performance for a wide array of electronic applications. This op-amp is ideal for signal conditioning, A/D driver stages, active filters, and high-performance audio systems, delivering exceptional accuracy and dynamic response.

Key Features

  • High Speed: With a gain bandwidth product of 100MHz, the LT6202HS5#TRPBF is capable of handling high-frequency signals with ease, making it suitable for fast-operating systems.
  • Low Noise: The device boasts an ultra-low input noise voltage, ensuring that signal integrity is maintained even in noise-sensitive applications.
  • Low Distortion: It provides very low harmonic distortion, which is essential for high-fidelity audio applications and precision measurement equipment.
  • Rail-to-Rail Output: The amplifier supports rail-to-rail output swing, providing the maximum possible dynamic range which is particularly useful in low-voltage applications.
  • Single Supply Operation: It operates on a single supply voltage ranging from 2.5V to 5.25V, offering flexibility in various power environments.
  • Low Power Consumption: With a quiescent current of just 3.3mA per amplifier, this device is an excellent choice for battery-powered or energy-efficient applications.

Applications

The LT6202HS5#TRPBF is versatile and can be used in numerous applications due to its superior specifications. Some of the common applications include:

  • Telecommunications
  • Medical instrumentation
  • Video and imaging systems
  • Test and measurement equipment
  • Professional audio equipment
  • Data acquisition systems

Package and Quality Assurance

The LT6202HS5#TRPBF is available in a compact SOT-23 package, making it suitable for space-constrained applications. It is also provided in tape and reel packaging (denoted by the #TRPBF suffix), which is ideal for automated assembly processes. Linear Technology ensures high standards of quality and reliability for this product, making it a reliable choice for both commercial and industrial applications.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess