EN
  • EN
  • DE

LT6200CS6-10#TRMPBF

Part No LT6200CS6-10#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP BUFFER 1.6GHZ TSOT23-6 / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Buffer
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 450 V/μs
GBP - Gain Bandwidth Product 1.6GHz
Current - Input Bias 23μA
Voltage - Input Offset 2.5mV
Operating Supply Current 20mA
Output Current per Channel 90mA
Dual Supply Voltage (±) 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 781542-LT6200CS6-10#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6200
Introduction Date July 29, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6200CS6-10#TRMPBF CAD Model

Description

LT6200CS6-10#TRMPBF High-Speed Operational Amplifier

The LT6200CS6-10#TRMPBF is a high-performance, low-noise, and ultra-high-speed operational amplifier from Linear Technology, designed to cater to a wide array of applications demanding high bandwidth and fast settling time. This operational amplifier is particularly suitable for high-speed signal conditioning, A/D converter driving, and high-frequency or fast-pulse amplification tasks.

Key Features:

  • High Gain Bandwidth: The LT6200CS6-10#TRMPBF boasts a remarkable gain bandwidth of 1.45GHz, which makes it ideal for high-speed amplification in communication systems, imaging equipment, and high-speed data acquisition systems.
  • Low Noise Performance: With a low input noise of 2.8nV/√Hz, this operational amplifier ensures a clean and precise signal amplification, minimizing the impact of noise in sensitive applications such as medical instrumentation and radar systems.
  • Fast Settling Time: A fast settling time of 18ns to 0.1% is a critical parameter for precision applications, and the LT6200CS6-10#TRMPBF delivers on this front, ensuring quick response to changes in input signals.
  • Single Supply Operation: This op-amp can operate with a single supply voltage ranging from 2.5V to 12.6V, providing design flexibility for both battery-powered and line-powered applications.
  • Output Current: It can deliver an output current of 100mA, which is sufficient for driving a wide range of loads, including cables and ADC inputs.
  • Thermal and Power Efficiency: The device comes in a compact SOT-23 package, which not only saves space but also ensures efficient thermal management and power usage.
  • RoHS Compliant: The LT6200CS6-10#TRMPBF adheres to RoHS (Restriction of Hazardous Substances) standards, making it compliant with environmental and safety regulations.

Applications:

The versatility of the LT6200CS6-10#TRMPBF allows it to be used in various high-speed applications, including:

  • Telecommunications
  • Video and Imaging Systems
  • Test Equipment
  • Active Filters
  • Fast ADC/DAC Buffering
  • Medical Diagnostic Equipment

Overall, the LT6200CS6-10#TRMPBF operational amplifier from Linear Technology stands out as a robust choice for designers looking to achieve high-speed performance without compromising on noise and power efficiency.

You May Also Be Interested in

Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7149 $53.5745
12+ $8.7917 $105.5004
18+ $8.5170 $153.3060
25+ $8.2422 $206.0550
32+ $7.9675 $254.9600
42+ $7.1433 $300.0186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess