EN
  • EN
  • DE
  • IT

LT6105HDCB#TRPBF

Part No LT6105HDCB#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE 100KHZ 6DFN / SP Amp Current Sense Amp Single 36V Automotive 6-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Current Sense
Number of Circuits 1
SR - Slew Rate 2 V/μs
-3db Bandwidth 100kHz
Voltage - Input Offset 100μV
Operating Supply Current 300μA
Output Current per Channel 1mA
Dual Supply Voltage (±) 2.85 V ~ 36 V, ±1.425 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-WFDFN Exposed Pad
Manufacturer Package 6-DFN (2x3)
Win Source Part Number 781530-LT6105HDCB#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6105
Introduction Date December 20, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6105HDCB#TRPBF CAD Model

Description

The LT6105HDCB#TRPBF from Linear Technology is a high-quality, precision current sense amplifier that offers a seamless solution for a wide range of applications requiring accurate current measurement. Designed with the needs of modern electronics in mind, this component is ideal for power management, system monitoring, and battery-operated devices.

Key Features

  • High Accuracy: The LT6105HDCB#TRPBF provides a precision amplification of voltage across shunt resistors, enabling accurate current monitoring with minimal error.
  • Wide Input Common-Mode Range: This device can handle a broad range of common-mode voltages, making it versatile for both high-side and low-side current sensing in systems with a wide voltage spectrum.
  • Low Offset Voltage: With a low input offset voltage, the amplifier ensures that the current measurement is precise and reliable, reducing the impact of signal noise and drift.
  • Minimal External Components Required: The design of the LT6105HDCB#TRPBF is optimized to work efficiently with a minimal number of external components, simplifying design and reducing overall system cost.
  • Robust Package: The product is available in a durable package that is designed to withstand harsh industrial environments and provide reliable performance over a wide temperature range.

Applications

The versatility of the LT6105HDCB#TRPBF makes it suitable for a variety of applications, including:

  • Automotive battery monitoring
  • Power supply monitoring
  • Portable device power management
  • Overcurrent protection
  • Motor control

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT6105HDCB#TRPBF is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. With its robust design and Linear Technology's reputation for excellence, this current sense amplifier is an excellent choice for designers looking to enhance their system's current sensing capabilities.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5197 $52.7955
35+ $2.8880 $101.0800
54+ $2.7977 $151.0758
74+ $2.7075 $200.3550
96+ $2.6172 $251.2512
128+ $2.3465 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,890 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess