EN
  • EN
  • DE

LT6105CMS8#PBF

Part No LT6105CMS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Current Sense Amp Single 36V Automotive 8-Pin MSOP Tube / IC OPAMP CURR SENSE 100KHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 2 V/μs
-3db Bandwidth 100kHz
Voltage - Input Offset 100μV
Operating Supply Current 240μA
Channel Output Current 1mA
Supply Voltage - Operating 2.85 V to 36 V, ±1.425 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 117464-LT6105CMS8#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LT6105
Introduction Date December 20, 2007
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6105CMS8#PBF CAD Model

Description

The LT6105CMS8#PBF is a high-quality, precision current sense amplifier from Linear Technology, designed to provide a simple and efficient solution for current monitoring in a wide range of applications. This device is capable of accurately amplifying the voltage across a shunt resistor, enabling the measurement of current flow with high precision.

Key Features

  • Voltage Range: The LT6105 operates on a supply voltage range from 2.7V to 36V, making it suitable for both low and high voltage applications.
  • High Accuracy: With its precision input offset voltage, the LT6105 provides accurate current measurement, which is crucial for system monitoring and control.
  • Low Quiescent Current: The device features a low quiescent current, contributing to energy efficiency in battery-powered systems.
  • Wide Temperature Range: It is designed to operate over a wide temperature range, ensuring reliability and performance under varying environmental conditions.
  • Flexible Gain Configuration: The gain of the LT6105 can be easily configured with external resistors, allowing for customization according to the specific requirements of the application.

Applications

The LT6105CMS8#PBF is versatile and can be used in numerous applications, including but not limited to:

  • Automotive Battery Monitoring
  • Power Management Systems
  • Overcurrent Protection Circuits
  • Portable Electronic Devices
  • Industrial Control Systems

Package and Quality

The device comes in an MSOP-8 package, which is compact and suitable for space-constrained applications. The part number LT6105CMS8#PBF indicates that the product is provided in a lead-free finish, adhering to the RoHS standards for environmental compliance.

Conclusion

With its robust feature set, the LT6105CMS8#PBF from Linear Technology is an excellent choice for designers looking to implement precise current sensing in their systems. Its adaptability, accuracy, and reliability make it a valuable component for a broad spectrum of electronic applications.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7519 $52.2709
23+ $4.4512 $102.3776
35+ $4.3008 $150.5280
50+ $4.0000 $200.0000
65+ $3.8497 $250.2305
82+ $3.6993 $303.3426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 610 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess