EN
  • EN
  • DE

LT6014AIS8#PBF

Part No LT6014AIS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.6MHZ RRO 8SO / Op Amp Dual Precision Amplifier R-R O/P ±18V/36V 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.2 V/μs
GBP - Gain Bandwidth Product 1.4MHz
Current - Input Bias 100pA
Voltage - Input Offset 30μV
Operating Supply Current 200μA
Output Current per Channel 20mA
Dual Supply Voltage (±) 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 781522-LT6014AIS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6014
Introduction Date March 25, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6014AIS8#PBF CAD Model

Description

The LT6014AIS8#PBF is a high-precision operational amplifier from Linear Technology, designed to offer a perfect blend of performance and reliability for a wide range of applications. This component is housed in an 8-lead SOIC package, providing a compact solution for space-constrained designs.

Key Features:

  • Low Offset Voltage: The LT6014AIS8#PBF boasts a low input offset voltage, which is critical for high-accuracy signal processing applications, ensuring minimal error in signal amplification.
  • Low Noise: With its low noise characteristics, this operational amplifier is ideal for audio applications and other sensitive instrumentation where maintaining signal integrity is paramount.
  • Low Power Consumption: It is designed for energy-efficient operation, making it suitable for battery-powered devices and portable equipment where power conservation is essential.
  • Wide Supply Range: The device can be powered by a wide supply voltage range, accommodating various application requirements and simplifying power supply design.
  • High Gain Bandwidth Product: The LT6014AIS8#PBF provides a high gain bandwidth product, enabling it to handle a broad range of frequencies without compromising performance.
  • Stable with Capacitive Loads: This op amp is designed to be stable when driving capacitive loads, a critical feature for applications involving DACs, ADCs, and other capacitive sensors.

Applications:

The LT6014AIS8#PBF from Linear Technology is versatile and can be used in various applications, including:

  • Test and Measurement Equipment
  • Medical Devices
  • Precision Instrumentation
  • Data Acquisition Systems
  • Active Filtering
  • Audio Processing

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LT6014AIS8#PBF is no exception. It is built to meet high standards, ensuring reliable performance in even the most demanding environments. Whether for industrial, automotive, or consumer electronics, this precision op amp is designed to deliver consistent results over its lifetime.

You May Also Be Interested in

Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8793 $51.8274
43+ $2.3625 $101.5875
66+ $2.2887 $151.0542
91+ $2.2149 $201.5559
117+ $2.1411 $250.5087
157+ $1.9196 $301.3772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess