EN
  • EN
  • DE

LT6011ACDD#TRPBF

Part No LT6011ACDD#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 350KHZ RRO 8DFN / Op Amp Dual Precision Amplifier R-R O/P ±18V/36V Automotive 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.11 V/μs
GBP - Gain Bandwidth Product 350kHz
Current - Input Bias 20pA
Voltage - Input Offset 35μV
Operating Supply Current 260μA
Output Current per Channel 20mA
Dual Supply Voltage (±) 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 781506-LT6011ACDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6011
Introduction Date April 14, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6011ACDD#TRPBF CAD Model

Description

The LT6011ACDD#TRPBF is a high-precision operational amplifier from Linear Technology, renowned for its low power consumption and excellent stability. Designed for applications that require accurate signal conditioning while maintaining power efficiency, this op-amp is a popular choice in battery-powered devices, portable equipment, and instrumentation.

Key Features

  • Low Power Consumption: The LT6011ACDD#TRPBF is optimized for low power operations, making it ideal for battery-operated and portable applications where power efficiency is critical.
  • High Precision: With its precision specifications, this operational amplifier provides excellent accuracy, which is vital for measurement and instrumentation applications.
  • Stable with Capacitive Loads: The device is designed to be stable with capacitive loads, ensuring reliable performance in a variety of circuit configurations.
  • Low Offset Voltage: The low input offset voltage minimizes error in signal processing applications, leading to more accurate results.
  • Wide Supply Range: The LT6011ACDD#TRPBF operates over a wide supply voltage range, accommodating various application requirements and simplifying power supply design.
  • Low Noise: This op-amp features low noise performance, which is essential for sensitive applications such as audio processing and sensor signal amplification.

Applications

  • Portable Medical Devices
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Industrial Process Controls
  • Precision Filters

Package and Availability

The LT6011ACDD#TRPBF comes in a compact DFN package, which is suitable for space-constrained applications. The part is available in tape and reel packaging, facilitating efficient assembly for high-volume production. As with all Linear Technology products, this operational amplifier is built with the highest standards of quality and reliability.

Conclusion

For designers seeking a reliable, low power, and high-precision operational amplifier, the LT6011ACDD#TRPBF from Linear Technology offers an exceptional balance of performance and power efficiency. Its robust feature set ensures that it can meet the stringent requirements of a wide range of applications, from portable devices to sophisticated industrial systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess