EN
  • EN
  • DE

LT6004CDD#PBF

Part No LT6004CDD#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 3KHZ RRO 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.0013 V/μs
Gain Bandwidth Product (GBP) 3kHz
Current - Input Bias 40pA
Voltage - Input Offset 300μV
Operating Supply Current 1.25μA
Channel Output Current 9mA
Supply Voltage - Operating 1.6 V to 16 V, ±0.8 V to 8 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 1059955-LT6004CDD#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6004CDD#PBF CAD Model

Description

Product Overview: LT6004CDD#PBF

The LT6004CDD#PBF is a high-precision, dual operational amplifier (op-amp) from Linear Technology, engineered to deliver outstanding performance for a wide range of applications. This component is particularly well-suited for systems that demand low power consumption without compromising on accuracy and reliability.

Key Features

  • Low Power Consumption: The LT6004CDD#PBF is designed for efficiency, with a typical supply current of just 13μA per amplifier. This makes it an ideal choice for battery-powered devices and portable applications where power conservation is crucial.
  • High Precision: With an input offset voltage of just 500μV and a low noise level, this op-amp provides precise signal amplification, ensuring signal integrity and accuracy in measurement and control systems.
  • Wide Operating Voltage Range: The device can operate across a wide supply voltage range from 1.6V to 16V, offering flexibility in various applications and compatibility with both single and dual supply operations.
  • Extended Temperature Range: The LT6004CDD#PBF is capable of operating within a temperature range of -40°C to 125°C, making it suitable for use in harsh environments and industrial applications.
  • Low Input Bias Current: The op-amp features a low input bias current, which is essential for high-impedance sensor applications and precision integrators.

Applications

  • Portable Medical Devices
  • Battery-Powered Instruments
  • Handheld Test Equipment
  • Sensor Signal Conditioning
  • Low-Power Filters and Amplifiers

Package and Quality

The LT6004CDD#PBF comes in a compact 8-lead DFN package, which is designed to minimize space on a printed circuit board (PCB) while providing robust protection for the internal circuitry. Linear Technology ensures that this product meets stringent quality standards, providing reliable performance for critical applications.

In summary, the LT6004CDD#PBF from Linear Technology is a versatile and efficient solution for designers looking to incorporate a high-precision, low-power op-amp into their electronic designs. Its combination of low power operation, precision performance, and wide voltage range makes it a top choice for a multitude of applications.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess