EN
  • EN
  • DE

LT6000IDCB#TRPBF

Part No LT6000IDCB#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 60KHZ RRO 6DFN / Op Amp Single Low Power Amplifier R-R I/O 18V Automotive 6-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.018 V/μs
GBP - Gain Bandwidth Product 60kHz
Current - Input Bias 4nA
Voltage - Input Offset 500μV
Operating Supply Current 20μA
Output Current per Channel 10mA
Dual Supply Voltage (±) 1.8 V ~ 16 V, ±0.9 V ~ 8 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 6-WFDFN Exposed Pad
Manufacturer Package 6-DFN (2x3)
Win Source Part Number 781480-LT6000IDCB#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6000
Introduction Date April 19, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6000IDCB#TRPBF CAD Model

Description

Product Overview: LT6000IDCB#TRPBF

The LT6000IDCB#TRPBF is a high-performance operational amplifier (op-amp) from Linear Technology, designed to cater to a wide range of applications that require precision, low power consumption, and stability over temperature and time. This component is part of Linear Technology's LT6000 series, which is renowned for its excellent analog performance.

Key Features

  • Low Offset Voltage: The LT6000IDCB#TRPBF boasts a low input offset voltage, which is crucial for applications where precision is key, such as instrumentation and control systems.
  • Low Noise: With its low noise characteristics, this op-amp is ideal for audio applications and other sensitive circuits where unwanted noise can be detrimental to performance.
  • Power Efficiency: It is designed for low power consumption, making it suitable for battery-powered devices and energy-saving applications.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, enabling it to handle a wide range of frequencies while maintaining a high level of performance.
  • Single Supply Operation: It can operate from a single supply, simplifying power supply design and making it versatile for use in various circuit configurations.
  • Temperature Stability: The LT6000IDCB#TRPBF is characterized by its stability over temperature variations, ensuring consistent performance across a broad range of operating conditions.

Applications

The LT6000IDCB#TRPBF is suitable for a multitude of applications, including:

  • Precision instrumentation
  • Active filters
  • Data acquisition systems
  • Battery-powered devices
  • Audio equipment
  • Automotive control systems

Package and Quality

This op-amp comes in a compact DFN package, which helps to save space on printed circuit boards (PCBs) and is suitable for high-density mounting. Additionally, the LT6000IDCB#TRPBF is manufactured to Linear Technology's stringent quality standards, ensuring reliability and performance consistency for the end-user.

In conclusion, the LT6000IDCB#TRPBF from Linear Technology is a top-tier operational amplifier that combines precision, low power, and high performance, making it an excellent choice for designers looking for a versatile component that does not compromise on quality.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6437 $51.0118
34+ $2.9897 $101.6498
52+ $2.8963 $150.6076
72+ $2.8029 $201.8088
93+ $2.7095 $251.9835
124+ $2.4292 $301.2208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess