EN
  • EN
  • DE

TSV611AICT

Part No TSV611AICT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SC70-5 / Rail-to-rail input/output 10 μA, 120 kHz CMOS operational amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.04V/μs
Gain Bandwidth Product 120kHz
Current - Input Bias 1pA
Voltage - Input Offset 800μV
Current - Supply 10.5μA
Current - Output / Channel 63mA
Voltage - Supply, Single/Dual (±) 1.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Part Number Series TSV611
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801560-TSV611AICT
Ultra Librarian 3D Model Ultra Librarian TSV611AICT CAD Model

Description

STMicroelectronics TSV611AICT Operational Amplifier

The TSV611AICT is a high-performance, single operational amplifier (op-amp) from the renowned semiconductor manufacturer STMicroelectronics. This precision analog device is designed to operate with a power supply range of 1.5V to 5.5V, making it an ideal choice for battery-powered and portable applications where power efficiency is critical.

One of the standout features of the TSV611AICT is its low input offset voltage, which significantly enhances measurement accuracy and stability. This characteristic is particularly beneficial in applications such as sensor signal conditioning, where precise data acquisition is paramount. Additionally, the low-power consumption of the device, with a typical quiescent current of just 29 µA, ensures that it contributes minimally to the overall power budget of the system it is integrated into.

The TSV611AICT also boasts a rail-to-rail input and output, which allows for a wider dynamic range and improved signal handling, especially in low-voltage operations. This feature ensures that the op-amp can output voltages close to the power supply rails, thus maximizing the effective signal range in applications such as audio processing and data conversion.

With a gain bandwidth product of 880 kHz, the TSV611AICT is capable of handling a broad range of frequencies, making it suitable for a variety of applications, from low-frequency sensor interfaces to more demanding audio applications. The device also features an excellent phase margin of 60 degrees, which contributes to a stable operation in closed-loop configurations.

The TSV611AICT comes in a compact 5-pin SOT23-5 package, which is ideal for space-constrained applications. Its extended temperature range from -40°C to +125°C ensures reliable performance across diverse environmental conditions.

In summary, the TSV611AICT from STMicroelectronics is a versatile, low-power, and precise operational amplifier that is well-suited for a wide array of applications, including but not limited to portable devices, consumer electronics, and industrial instrumentation. Its low voltage operation, rail-to-rail input and output, and compact form factor make it an excellent choice for designers looking to optimize their circuitry for both performance and power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess