EN
  • EN
  • DE

LT6000CDCB#TRPBF

Part No LT6000CDCB#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 60KHZ RRO 6DFN / Op Amp Single Low Power Amplifier R-R I/O 18V Automotive 6-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.018 V/μs
GBP - Gain Bandwidth Product 60kHz
Current - Input Bias 4nA
Voltage - Input Offset 500μV
Operating Supply Current 20μA
Output Current per Channel 10mA
Dual Supply Voltage (±) 1.8 V ~ 16 V, ±0.9 V ~ 8 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 6-WFDFN Exposed Pad
Manufacturer Package 6-DFN (2x3)
Win Source Part Number 781478-LT6000CDCB#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT6000
Introduction Date April 19, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6000CDCB#TRPBF CAD Model

Description

The LT6000CDCB#TRPBF is a high-performance, precision operational amplifier from Linear Technology, designed to cater to a wide variety of applications requiring accuracy and stability. This particular model boasts a compact form factor, making it an ideal choice for space-constrained applications without compromising on quality and functionality.

Key Features

  • Low Offset Voltage: The LT6000CDCB#TRPBF features a low input offset voltage, which is crucial for precision applications where the accuracy of signal amplification is paramount.
  • Low Noise: With its low noise performance, this op-amp ensures a clean amplification of signals, making it suitable for sensitive electronic applications such as medical instrumentation and high-end audio equipment.
  • High Gain Bandwidth Product: The device provides a high gain bandwidth product, enabling it to maintain its performance over a wide range of frequencies.
  • Single Supply Operation: It can operate from a single supply, simplifying power supply design and making it versatile for use in a variety of circuit configurations.
  • Rail-to-Rail Output: The op-amp features rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages.
  • Extended Temperature Range: The device is designed to operate reliably over an extended temperature range, making it suitable for industrial and automotive applications where temperature conditions can be harsh.

Applications

Due to its precision and robustness, the LT6000CDCB#TRPBF is well-suited for a variety of applications, including:

  • Test and Measurement Equipment
  • Medical Instrumentation
  • Automotive Control Systems
  • Data Acquisition Systems
  • Portable Battery-Powered Devices
  • Analog Filters
  • Sensor Amplifiers

Product Specifications

The LT6000CDCB#TRPBF comes in a 6-lead DFN package with a temperature range of -40°C to 125°C. It is available in tape and reel packaging, which facilitates efficient assembly during the manufacturing process, especially for high-volume production.

Linear Technology's commitment to high-quality and reliable components is evident in the LT6000CDCB#TRPBF, making it a trustworthy choice for engineers and designers seeking a precision operational amplifier that delivers consistent performance.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8081 $52.8891
26+ $3.9451 $102.5726
40+ $3.8218 $152.8720
55+ $3.6986 $203.4230
70+ $3.5753 $250.2710
94+ $3.2054 $301.3076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess