EN
  • EN
  • DE

LT5500EGN

Part No LT5500EGN
Manufacturer Linear Technology
Catalog RF Receivers
Description IC RECEIVER FRONT END 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Frequency 1.8GHz to 2.7GHz
Applications HS Wireless LAN, Wireless Local Loop
Current - Receiving 23mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 1.8 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Case / Package 24-SSOP
Win Source Part Number 072401-LT5500EGN
Ultra Librarian 3D Model Ultra Librarian LT5500EGN CAD Model

Description

Linear Technology's LT5500EGN Product Overview

The LT5500EGN is a cutting-edge RF (Radio Frequency) mixer IC (Integrated Circuit) developed by Linear Technology, a company renowned for its high-performance analog integrated circuits. This product is designed to cater to a wide range of applications that require frequency mixing, such as wireless communications, satellite receivers, and broadband data systems.

Key Features

  • High Linearity: The LT5500EGN boasts exceptional linearity, which is crucial for maintaining signal integrity in complex RF systems. This ensures minimal distortion in the mixed signals, providing a clean output for further processing.
  • Low Noise Figure: With its low noise figure, this mixer IC minimizes the introduction of additional noise during the frequency conversion process, leading to a clearer signal and improved overall system performance.
  • Broad Frequency Range: The device operates over a wide frequency range, making it versatile for use in various applications that require different frequency bands.
  • Integrated LO Buffer: The LT5500EGN includes an integrated Local Oscillator (LO) buffer, simplifying the design and reducing the need for additional external components.
  • Single Supply Operation: Designed for ease of use, the device can operate from a single power supply, reducing the complexity of the power supply design.

Applications

  • Wireless Infrastructure
  • CATV Equipment
  • Broadband Wireless Access
  • Portable Radio Equipment
  • Test Equipment

The LT5500EGN is packaged in a compact 16-lead SSOP, which allows for efficient use of PCB space without sacrificing performance. Its robust design ensures reliable operation in a variety of environmental conditions, making it an ideal choice for designers who require a high-quality RF mixer that can withstand the rigors of real-world applications.

Linear Technology's commitment to excellence is evident in the LT5500EGN, which is designed to meet the stringent requirements of modern RF systems. With its blend of performance, integration, and ease of use, the LT5500EGN is a standout choice for engineers looking for a superior mixer solution.

You May Also Be Interested in

Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 254TFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 +EDR 2.4GHz, 5GHz 254-TFBGA, FCBGA
Lowest to $23.2836
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2051 $65.6408
18+ $6.7325 $121.1850
27+ $6.5211 $176.0697
37+ $6.3109 $233.5033
48+ $6.1007 $292.8336
64+ $5.4701 $350.0864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess