EN
  • EN
  • DE

LT4356MPS-3#PBF

Part No LT4356MPS-3#PBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description SURGE STOPPER SMD / Surge Stopper Automotive 16-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Tube
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Voltage - Working 4 ~ 80V
Win Source Part Number 781443-LT4356MPS-3#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT4356-3
Introduction Date March 18, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4356MPS-3#PBF CAD Model

Description

Product Overview: LT4356MPS-3#PBF

The LT4356MPS-3#PBF is a robust surge stopper designed by Linear Technology to protect sensitive electronic circuits from high voltage spikes and surges. This device is an essential component for applications that require reliable protection against transient overvoltage conditions, ensuring the longevity and stability of the system.

Key Features

  • Surge Protection: The LT4356MPS-3#PBF is capable of withstanding surges up to 100V, making it ideal for industrial, automotive, and avionic applications where voltage spikes are common.
  • Adjustable Overvoltage Protection: Users can set the overvoltage lockout threshold with external resistors, allowing for precise control over the protection parameters tailored to specific needs.
  • Low Quiescent Current: The device has a low quiescent current, which makes it suitable for battery-powered applications, minimizing power drain when in standby mode.
  • Wide Operating Range: With an operating voltage range from 4V to 80V, the LT4356MPS-3#PBF can be used in a variety of systems without the need for additional voltage regulation.
  • Multi-Functionality: It serves as an overvoltage protection controller, inrush current limiter, and reverse supply protection, providing a comprehensive solution for circuit protection.

Applications

The versatility of the LT4356MPS-3#PBF makes it suitable for a wide array of applications, including but not limited to:

  • Automotive electronics
  • Industrial control systems
  • Avionics and marine systems
  • Power supplies
  • Telecommunications equipment

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT4356MPS-3#PBF meets stringent industry standards for reliability and performance. It is packaged in a 10-lead MSOP, which provides a compact footprint while allowing for adequate heat dissipation and ease of integration into various circuit designs.

Conclusion

With its powerful surge protection capabilities, user-configurable settings, and reliable performance, the LT4356MPS-3#PBF from Linear Technology is an excellent choice for engineers and designers looking to safeguard their electronic systems against voltage transients and ensure uninterrupted operation under harsh conditions.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 500MA 850VIMP SMD
Lowest to $2.2583
Linear Technology
IC LOW CUR SURGE STOPPER 10MSOP
Lowest to $7.0998
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 100MA 400VIMP SMD
Lowest to $0.6217
Texas Instruments
Automotive USB 2.0 Interface Protection | IC DIODE INTERFACE PROT 16SSOP
Lowest to $1.5083
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.3905
Linear Technology
IC OVERVOLT PROT REG 10-MSOP
Lowest to $15.2482
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518
Bourns Inc.
SURGE SUPP TBU 200MA 500VIMP SMD
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 200MA 850VIMP SMD
Lowest to $2.2942

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess