The LT4150IMS#3ZZPBF is a high-precision fuel gauge IC from Linear Technology, designed to provide accurate measurement of current flow in battery-powered applications. This advanced device is a key component in the efficient management of battery life, ensuring devices operate effectively between charges.
Key Features:
- High Accuracy: The LT4150IMS#3ZZPBF offers a precision coulomb counter with an integrated sense resistor, providing high-accuracy current sensing capabilities.
- Wide Input Voltage Range: This product operates over a wide range of input voltages, making it suitable for various battery chemistries and configurations.
- Low Quiescent Current: With a low quiescent current draw, the LT4150IMS#3ZZPBF ensures minimal impact on the battery life, making it ideal for power-sensitive applications.
- Small Package Size: Housed in a compact MSOP-10 package, this IC is perfect for space-constrained applications.
- Charge Discharge Counting: The device accurately measures charge and discharge activity, which is critical for determining battery health and remaining capacity.
Applications:
The LT4150IMS#3ZZPBF is versatile and can be used in a variety of applications, including:
- Portable Electronics
- Battery Management Systems
- Electric Vehicles
- Uninterruptible Power Supplies (UPS)
- Energy Monitoring Systems
Technical Specifications:
| Parameter |
Value |
| Package Type |
MSOP-10 |
| Input Voltage Range |
2.7V to 8.5V |
| Operating Temperature |
-40°C to 85°C |
| Quiescent Current |
50μA (typical) |
Overall, the LT4150IMS#3ZZPBF from Linear Technology is a sophisticated and reliable choice for advanced battery monitoring and energy management in a wide array of electronic devices.