EN
  • EN
  • DE

TPS72015DRVT

Part No TPS72015DRVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 350mA, Ultra-Low VIN, RF Low-Dropout Linear Regulator with Bias Pin | IC REG LINEAR 1.5V 350MA 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 4.5V
Min/Fixed Output Voltage 1.5V
Maximum Dropout Voltage 0.2V at 350mA
Output Current 350mA
Current - Quiescent (Iq) 38μA
Maximum Supply Current 80μA
PSRR 85dB ~ 50dB (10Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Family Part Number TPS72015
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1273158-TPS72015DRVT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS72015DRVT CAD Model

Description

Overview of the TPS72015DRVT from Texas Instruments

The TPS72015DRVT is a high-performance, low-dropout linear regulator offered by Texas Instruments, designed to deliver a continuous output of 1.5V with an input voltage range from 2.5V to 6.5V. This makes it an ideal choice for applications requiring a stable voltage supply with minimal input to output voltage differential. The device is housed in a compact 6-pin SON package, making it suitable for space-constrained applications.

Key Features

  • High Accuracy: The TPS72015DRVT provides excellent regulation, maintaining a high level of accuracy with a typical dropout voltage of just 250mV at full load.
  • Low Power Consumption: This LDO regulator is optimized for low-power operations, featuring a low quiescent current of 90µA during active mode and a mere 1µA in shutdown mode, helping to extend battery life in portable devices.
  • Stable Operation: It is stable with ceramic output capacitors, requiring a minimum of 4.7µF for stability, which can be critical in applications with space and cost constraints.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, safeguarding the regulator and the downstream components from potential damage due to excessive heat or load conditions.

Applications

The TPS72015DRVT is versatile and can be used in a variety of applications such as:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supply for DSPs, MCUs, and FPGAs
  • Analog and mixed-signal circuitry

Reliability and Performance

With its advanced design and built-in protection features, the TPS72015DRVT from Texas Instruments is a reliable choice for designers seeking a regulator that does not compromise on performance or safety. Its ability to maintain stable output under varying load conditions ensures that it can support the critical demands of modern electronic devices.

Ordering Information

The TPS72015DRVT is available in a compact, lead-free, 6-pin SON package, and it is characterized for operation over the free-air temperature range of –40°C to 125°C. For detailed specifications and ordering information, visit the Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9876 $54.3180
125+ $0.8103 $101.2875
195+ $0.7850 $153.0750
265+ $0.7597 $201.3205
345+ $0.7344 $253.3680
460+ $0.6584 $302.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess