EN
  • EN
  • DE

LT3900CS8

Part No LT3900CS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971883-LT3900CS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3900CS8 CAD Model

Description

Introducing the LT3900CS8 from Linear Technology

The LT3900CS8 is a highly versatile and efficient multi-phase synchronous step-down switching regulator controller from Linear Technology, a brand renowned for its high-performance analog integrated circuits. This advanced component is engineered to cater to a broad range of power supply applications, offering precision and reliability in a compact package.

At the heart of the LT3900CS8 lies a powerful control architecture designed to drive N-channel MOSFET stages, which can be configured in a multi-phase arrangement to efficiently distribute the power load. This innovative design significantly improves thermal management and enhances system performance by reducing input and output ripple currents. The result is a stable and efficient power supply capable of delivering high current outputs with minimal losses.

Key Features of the LT3900CS8

  • Versatile Voltage Range: The device operates over a wide input voltage range, making it suitable for a variety of applications, from simple low-voltage operations to more demanding environments where higher input voltages are required.
  • High Efficiency: The LT3900CS8 boasts high efficiency, which is critical for reducing power consumption and heat generation, thereby enhancing the longevity of the overall system.
  • Adjustable Switching Frequency: Users can tailor the switching frequency according to their specific needs, providing flexibility in optimizing performance for different applications.
  • Current Mode Control: This feature provides excellent line and load regulation, as well as a fast transient response, ensuring a stable output even under varying conditions.
  • Robust Protection Features: The LT3900CS8 includes overvoltage, undervoltage, and overcurrent protection, safeguarding the device and the system it powers against a range of potential issues.
  • Compact Design: Housed in a space-saving 8-lead SOIC package, the LT3900CS8 is ideal for applications where board space is at a premium.

Whether you're designing power supplies for computers, telecommunications equipment, or industrial systems, the LT3900CS8 provides the performance and features needed to create a reliable, efficient power management solution. By integrating this advanced controller into your design, you can achieve a high-performance power system that meets the rigorous demands of today's electronic devices.

Experience the power and precision of the LT3900CS8 and elevate your power supply designs to the next level with Linear Technology's cutting-edge solutions.

You May Also Be Interested in

IXYS
Lowest to $3.7430
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess