EN
  • EN
  • DE

LT3851EMSE

Part No LT3851EMSE
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071701-LT3851EMSE
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3851EMSE CAD Model

Description

The LT3851EMSE from Linear Technology is a high-performance, synchronous step-down switching regulator controller that offers precision voltage regulation along with a robust feature set. Designed to manage power with efficiency and reliability, this controller is an ideal solution for a wide range of applications, including telecommunications, networking equipment, industrial systems, and portable devices that require efficient voltage conversion.

Key Features

  • Wide Input Voltage Range: The LT3851EMSE operates over a 4V to 38V input voltage range, making it versatile for various applications and able to handle a wide array of power sources.
  • Synchronous Operation: With its synchronous operation, the LT3851EMSE can achieve high efficiency by driving N-channel MOSFETs at both the top and bottom sides of the switching regulator. This reduces heat dissipation and improves performance.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 250kHz to 2.25MHz, allowing for flexibility in optimizing efficiency, performance, and component size.
  • Low Shutdown Current: The shutdown current is reduced to under 1µA, which minimizes power drain when the device is not in active use, thereby extending battery life in portable applications.
  • Dual N-Channel MOSFET Synchronous Drive: The LT3851EMSE can directly drive external N-channel MOSFETs, which allows for design flexibility and helps in optimizing the power conversion process.

Protection Features

  • Overvoltage Protection: The built-in overvoltage protection ensures that the output voltage does not exceed a safe threshold, thereby protecting downstream components.
  • Undervoltage Lockout: An undervoltage lockout (UVLO) feature ensures that the device operates only when the input voltage is within an acceptable range.
  • Thermal Shutdown: The thermal shutdown mechanism protects the device from damage due to overheating, enhancing the reliability and longevity of the product.

The LT3851EMSE is packaged in a compact 16-lead MSOP, which is suitable for space-constrained applications. With its combination of performance, efficiency, and protection features, the LT3851EMSE is a comprehensive solution for your power management needs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess