EN
  • EN
  • DE

LT3797UKGTRPBF

Part No LT3797UKGTRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071698-LT3797UKGTRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3797UKGTRPBF CAD Model

Description

The LT3797UKGTRPBF is a cutting-edge, multi-feature LED controller integrated circuit (IC) from Linear Technology, designed for the precise management of LED illumination applications. This versatile component is engineered to drive LEDs with a constant current for uniform brightness, making it an ideal solution for automotive, industrial, and architectural lighting systems.

Key Features

  • Wide Input Voltage Range: The device is capable of operating from a wide input voltage range, accommodating variations in power supplies and ensuring consistent LED operation.
  • Triple Output LED Driver: It supports a triple output configuration, enabling the control of multiple LED strings with a single IC, thus simplifying the design and reducing the overall component count.
  • Integrated Boost Controller: The LT3797UKGTRPBF includes an integrated boost controller, which allows it to step-up the input voltage to meet the requirements of the LED string, even when the input voltage is lower than the LED forward voltage.
  • High-Side Current Sense: The high-side current sense feature allows for accurate current sensing and control of the LED current without losing performance at high input voltages.
  • Spread Spectrum Frequency Modulation: This feature helps to reduce EMI emissions, making the device suitable for noise-sensitive applications.
  • Programmable PWM Dimming: It offers programmable PWM dimming, which provides precise control over the brightness levels of the LEDs.

Applications

The LT3797UKGTRPBF is versatile and can be used in a variety of applications, including:

  • Automotive lighting systems
  • Industrial lighting fixtures
  • Street and area lighting
  • Architectural detail lighting
  • General-purpose LED illumination

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT3797UKGTRPBF meets the highest standards for reliability and performance. Its robust design is intended to provide a long operational lifespan, even in challenging environmental conditions.

Conclusion

In conclusion, the LT3797UKGTRPBF from Linear Technology is an exceptional choice for designers looking to create efficient, reliable, and high-performing LED lighting solutions. Its comprehensive feature set, coupled with the brand's reputation for quality, makes it a valuable component in the LED driver market.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess