EN
  • EN
  • DE

LT3796IFE#PBF

Part No LT3796IFE#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER CTRLR DIM 28TSSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 20000mA Automotive 28-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series True Color PWM
Packaging Tube
Type DC DC Controller
Topology SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 6V
Voltage Supply MAX 100V
Frequency 100kHz ~ 1MHz
Dimming Analog, PWM
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-TSSOP-EP
Win Source Part Number 781293-LT3796IFE#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3796
Introduction Date April 03, 2012
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3796IFE#PBF CAD Model

Description

Product Overview: LT3796IFE#PBF

The LT3796IFE#PBF is a high-performance DC/DC controller from Linear Technology designed for driving LEDs with a constant current. This sophisticated IC integrates a wide array of features that make it an ideal choice for a variety of LED applications including automotive, industrial, and architectural lighting.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 4.5V to 60V, accommodating a broad spectrum of power sources.
  • Constant-Current and Constant-Voltage Regulation: It ensures precise regulation of output current, which is crucial for LED applications, and also provides constant-voltage regulation for charging applications.
  • True Color PWM Dimming: The LT3796IFE#PBF supports True Color PWM dimming, delivering color stable dimming over a wide brightness range.
  • Spread Spectrum Frequency Modulation: This feature reduces EMI emissions, making it easier to meet stringent electromagnetic compatibility (EMC) requirements.
  • Robust Thermal Performance: The device comes in a thermally efficient TSSOP-28 package, ensuring reliable operation even under high power or high ambient temperature conditions.

Applications

The versatility of the LT3796IFE#PBF makes it suitable for a range of applications, including:

  • Automotive and Avionics Lighting
  • Industrial Lighting Systems
  • Street and Area Lighting
  • LED Backlighting
  • General Purpose Constant Current Sources

Protection Features

The LT3796IFE#PBF is designed with numerous protection features to ensure the longevity and reliability of the end application:

  • Open LED Protection: Safeguards the circuit in case of an open LED condition.
  • Short-Circuit Protection: Protects the device and the LEDs in case of a short circuit.
  • Thermal Shutdown: Provides protection against excessive heat by shutting down the device at a preset temperature threshold.

In summary, the LT3796IFE#PBF is a robust, versatile LED driver controller that offers high efficiency, precision, and advanced features to meet the demands of a wide array of LED lighting applications. Its integrated protection mechanisms and ability to handle a wide input voltage range make it a reliable choice for designers looking to create sophisticated LED lighting solutions.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess