EN
  • EN
  • DE

LT3756EMSE#TRPBF

Part No LT3756EMSE#TRPBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER CTRLR DIM 16MSOP / LED Driver 18 Segment 1700uA Supply Current Automotive 16-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 6V
Voltage Supply MAX 100V
Voltage - Output 100V
Frequency 100kHz ~ 1MHz
Dimming Analog, PWM
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781258-LT3756EMSE#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3756
Introduction Date August 18, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3756EMSE#TRPBF CAD Model

Description

Product Overview: LT3756EMSE#TRPBF

The LT3756EMSE#TRPBF is a high-performance LED driver integrated circuit from Linear Technology, designed to efficiently manage and drive high-power LEDs in a wide range of lighting applications. This advanced IC is capable of delivering a constant current to ensure uniform brightness and maximize the lifespan of the LEDs it powers.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 6V to 100V, making it versatile for various applications, from automotive lighting to industrial high bay lights.
  • High Output Drive Capability: It can provide an output current up to 100mA, which can be adjusted via an external resistor to suit the specific needs of the application.
  • Adjustable Frequency: With an adjustable switching frequency from 100kHz to 1MHz, designers can optimize the driver for efficiency or component size.
  • Integrated Boost Controller: The LT3756EMSE#TRPBF features an onboard boost controller, enabling it to drive a string of LEDs with a higher forward voltage than the input supply.
  • Multiple Protection Features: The device includes open LED protection, short-circuit protection, and thermal shutdown, ensuring reliable operation under adverse conditions.
  • Programmable Soft-Start: A programmable soft-start function limits inrush current at startup, enhancing system reliability.

Applications

The LT3756EMSE#TRPBF is suitable for a broad range of high-power LED applications, including:

  • Automotive and Avionic Lighting
  • Architectural Detail Lighting
  • Industrial and Commercial Lighting Systems
  • LED Backlighting and Signage
  • General Purpose LED Illumination

Package and Reliability

This LED driver comes in a compact, thermally enhanced MSOP-16 package, which provides excellent heat dissipation and space efficiency on the circuit board. The LT3756EMSE#TRPBF is designed to meet the stringent reliability standards required in industrial and automotive applications, ensuring a long service life and consistent performance.

With its robust design, comprehensive feature set, and flexible application range, the LT3756EMSE#TRPBF from Linear Technology stands out as a top choice for designers looking to create efficient, reliable, and high-quality LED lighting solutions.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9123 $55.6492
9+ $11.4152 $102.7368
14+ $11.0585 $154.8190
19+ $10.7018 $203.3342
25+ $10.3450 $258.6250
33+ $9.2749 $306.0717
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,580 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess