EN
  • EN
  • DE

LT3755IUD-2#PBF

Part No LT3755IUD-2#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER CTRLR DIM 16QFN / LED Driver 1700uA Supply Current Automotive 16-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 4.5V
Voltage Supply MAX 40V
Voltage - Output 75V
Frequency 100kHz ~ 1MHz
Dimming Analog, PWM
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 781256-LT3755IUD-2#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3755
Introduction Date May 09, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3755IUD-2#PBF CAD Model

Description

Product Overview: LT3755IUD-2#PBF

The LT3755IUD-2#PBF is a high-performance LED driver integrated circuit (IC) from Linear Technology, designed for managing and driving high-brightness LEDs with precision and efficiency. This advanced IC is ideal for a wide range of applications, including automotive lighting, general illumination, and industrial lighting systems.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 6V to 100V, making it versatile for various applications and accommodating a broad spectrum of power supplies.
  • Adjustable Output Voltage: It can provide an output voltage up to 100V, which is suitable for driving multiple LEDs in series, ensuring consistent brightness and performance.
  • High Efficiency: The LT3755IUD-2#PBF features an internal 1.1A, 60V N-channel MOSFET switch, which contributes to its high efficiency and robustness in operation.
  • PWM Dimming Capability: The IC supports PWM dimming, offering precise control over the LED brightness levels and enabling energy-saving strategies.
  • Thermal Protection: It includes thermal shutdown functionality, which protects the device from overheating and ensures long-term reliability.
  • Robust Design: The LT3755IUD-2#PBF is designed to be rugged and durable, with features such as open LED protection, short-circuit protection, and a frequency foldback that protects the IC under high input voltages.

Application Flexibility

With its extensive input voltage range and high output voltage capability, the LT3755IUD-2#PBF is extremely flexible and can be used in a variety of LED driving applications. Its compact QFN package allows for space-efficient designs, while its integrated features minimize the need for external components, reducing overall system complexity and cost.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3755IUD-2#PBF is no exception. It is designed to meet the stringent requirements of automotive and industrial standards, ensuring reliable performance in even the most demanding environments.

Whether you're designing a new LED lighting system or upgrading an existing one, the LT3755IUD-2#PBF offers a combination of performance, efficiency, and reliability that can help you achieve your design goals.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess