The LT3724EFE#2CLPBF is a versatile and robust DC/DC controller designed and manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This controller is specifically engineered to cater to the demanding needs of automotive, industrial, and telecommunications applications, where reliability and efficiency are of paramount importance.
Key Features:
- Wide Input Voltage Range: The device operates from a 3.3V to 60V input voltage range, making it suitable for a variety of supply voltages.
- High Output Voltage Range: It can produce an output voltage up to 60V, which is adjustable via external components.
- Current Mode Control: The LT3724EFE#2CLPBF employs current mode control for fast transient response and excellent loop stability.
- Robust Protection Features: It includes features such as overvoltage protection, overcurrent protection, and thermal shutdown to ensure the safety and longevity of the device.
- Adjustable Frequency: The switching frequency is programmable from 100kHz to 500kHz, allowing designers to optimize the size of external components and the performance of the power supply.
- Integrated Boost Diode: An integrated boost diode is provided to minimize external part count and simplify the overall design.
Applications:
- Automotive electronics
- Industrial power systems
- Telecommunications infrastructure
- Portable power devices
The LT3724EFE#2CLPBF comes in a thermally enhanced TSSOP-16 package, offering improved power dissipation capabilities for challenging environments. Its design is optimized for step-down, step-up, or inverting power supply configurations, providing designers with a high degree of flexibility in developing their power management solutions.
Linear Technology's commitment to quality ensures that the LT3724EFE#2CLPBF meets stringent performance criteria, making it a reliable choice for applications that cannot compromise on power efficiency or operational reliability.