EN
  • EN
  • DE

SN74LVC32AMDREP

Part No SN74LVC32AMDREP
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features OR Gate IC 4 Channel - 14-SOIC
Manufacturer Texas Instruments
Series 74LVC
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name 74LVC32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -SN74LVC32AMDREP-NDR, 296-22361-6-NDR, 296-22361-1-NDR, 296-22361-6, -V62/04661-02XE-NDR, 296-22361-2, 296-22361-1, -296-22361-1-ND, -296-22361-1-NDR, V62/04661-02XE, -296-22361-1, 296-22361-2-NDR, -V62/04661-02XE
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896771-SN74LVC32AMDREP
Ultra Librarian 3D Model Ultra Librarian SN74LVC32AMDREP CAD Model

Description

The SN74LVC32AMDREP is a high-performance, quadruple 2-input positive-OR gate integrated circuit from Texas Instruments, designed to operate with a wide power supply range from 1.65V to 5.5V. This versatile component is part of Texas Instruments' range of military and space-grade products, ensuring reliability and durability even under extreme conditions, making it suitable for a variety of demanding applications.

Key Features

  • Wide Operating Voltage Range: The device is functional across a broad voltage range, accommodating various levels of signal amplitude and enabling compatibility with multiple logic families.
  • Low Power Consumption: Its low power consumption makes it ideal for battery-operated and power-sensitive applications.
  • High Drive Capability: The SN74LVC32AMDREP can drive up to 24mA, providing robust output signals to drive downstream components.
  • Enhanced System Reliability: With built-in electrostatic discharge (ESD) protection, the device safeguards against inadvertent damage during handling and operation.
  • Operational Temperature Range: It is designed to operate over a wide temperature range, making it suitable for use in harsh environments.

Applications

The SN74LVC32AMDREP is designed for use in a range of applications that require high-speed logic operations. It is particularly well-suited for:

  • Industrial controls
  • Telecommunications
  • Data processing
  • Avionics
  • Space systems
  • Military hardware

Quality and Environmental Compliance

As part of Texas Instruments' commitment to quality, the SN74LVC32AMDREP is manufactured to meet stringent military and space-grade standards. It is also RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its construction.

Package and Availability

The device is available in a compact SOIC (Small Outline Integrated Circuit) package, providing ease of integration into a wide variety of circuit board layouts. For current pricing, availability, and ordering information, please refer to the Texas Instruments official website or authorized distributors.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess