EN
  • EN
  • DE

LT3686EDDBTRPBF

Part No LT3686EDDBTRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071673-LT3686EDDBTRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3686EDDBTRPBF CAD Model

Description

The LT3686EDDBTRPBF is a versatile and high-performance step-down switching regulator from Linear Technology, designed to meet a wide range of power supply requirements. This compact and efficient device is capable of delivering up to 2A of continuous output current at voltages as low as 0.79V, which makes it an ideal choice for portable and space-constrained applications.

Key Features:

  • Wide Input Voltage Range: The device can operate from an input voltage range of 3.6V to 36V, making it suitable for applications with varying input sources, including automotive and industrial systems.
  • Adjustable Output Voltage: The output voltage can be set from 0.79V to VIN with an external resistor divider, providing flexibility for different voltage requirements.
  • High Efficiency: With its integrated 2.2MHz switcher, the LT3686EDDBTRPBF can drive high current loads with minimal loss, ensuring efficient power conversion.
  • Thermal Protection: The device includes over-temperature protection, which safeguards the regulator from damage due to excessive heat.
  • Low Shutdown Current: The quiescent current in shutdown mode is less than 1µA, which greatly improves battery life in portable applications.
  • Stable with Ceramic Capacitors: The LT3686EDDBTRPBF is stable with ceramic output capacitors, which reduces the size and cost of the external components.
  • Durable and Reliable: Packaged in a 10-lead (3mm x 3mm) DFN, the LT3686EDDBTRPBF is designed for durability and long-term reliability.

Applications:

The LT3686EDDBTRPBF is well-suited for a variety of applications, including but not limited to:

  • Automotive and Industrial Power Systems
  • Distributed Power Supplies
  • Battery-Powered Equipment
  • Portable Devices
  • Point of Load Applications

With its robust feature set and flexible design, the LT3686EDDBTRPBF from Linear Technology is an excellent choice for designers looking to optimize power efficiency and performance in their next project.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess