EN
  • EN
  • DE

LT3592HVIMSE

Part No LT3592HVIMSE
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 94891-LT3592HVIMSE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3592HVIMSE CAD Model

Description

Product Overview: LT3592HVIMSE

The LT3592HVIMSE is a high-performance, adjustable frequency, monolithic buck-boost DC/DC converter from Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This innovative product is specifically engineered to provide a compact and efficient power management solution for a wide range of applications.

Key Features

  • Wide Input Voltage Range: The LT3592HVIMSE operates over a broad input voltage range, making it suitable for applications with varying input sources.
  • Adjustable Switching Frequency: The switching frequency is adjustable via an external resistor, allowing designers to optimize the converter for efficiency or component size.
  • High Efficiency: With its advanced design, the LT3592HVIMSE offers high efficiency, which is critical for battery-powered devices and applications with thermal constraints.
  • Internal 4-Switch Buck-Boost Architecture: This architecture allows the output voltage to be above, below, or equal to the input voltage, providing flexibility in design choices and ensuring consistent performance.
  • Integrated Fault Protection: Features such as overvoltage protection, thermal shutdown, and current limiting safeguard the device and the end application from various fault conditions.

Applications

The LT3592HVIMSE is ideal for a variety of applications, including:

  • Portable Devices
  • Automotive and Industrial Power Systems
  • Medical Equipment
  • Telecommunications Infrastructure

Package and Quality

The LT3592HVIMSE is offered in a compact, thermally efficient MSE package. Linear Technology ensures high-quality standards, with rigorous testing and quality control measures for reliable operation in demanding environments.

Conclusion

With its versatile input voltage range, adjustable switching frequency, and robust fault protection, the LT3592HVIMSE from Linear Technology stands out as a superior choice for designers looking for a flexible and reliable buck-boost DC/DC converter. Its high efficiency and compact design make it an excellent choice for a wide array of power management applications.

You May Also Be Interested in

Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $10.3783
Lite-On Inc.
Lowest to $0.1617
Lite-On Inc.
Lowest to $6.0684
STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess