EN
  • EN
  • DE

LT3519IMSE1

Part No LT3519IMSE1
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071653-LT3519IMSE1
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3519IMSE1 CAD Model

Description

Linear Technology's LT3519IMSE1: A Robust LED Driver for High-Performance Applications

The LT3519IMSE1 is a cutting-edge LED driver integrated circuit from Linear Technology, designed to offer a high level of efficiency and reliability for a wide range of lighting applications. This versatile component is well-suited for automotive, industrial, and architectural lighting, as well as for driving display backlighting.

At the heart of the LT3519IMSE1 is a fixed frequency, current mode controller with a wide input voltage range of 3V to 30V, making it suitable for applications powered by a variety of sources, from single-cell Li-Ion batteries to automotive inputs. It can drive up to 750mA of LED current from a 3.3V supply, and multiple devices can be connected in parallel for applications requiring higher current.

This LED driver stands out with its internal 45V, 1A switch, which allows it to manage a string of up to ten white LEDs in series, ensuring uniform brightness and eliminating the need for external current balancing resistors. The LT3519IMSE1 also features an adjustable frequency from 330kHz to 2.4MHz, which permits designers to optimize the size and efficiency of the external components.

For added flexibility, the LT3519IMSE1 includes dimming capabilities through either a PWM input or an analog voltage on the CTRL pin, providing precise control over LED brightness. This feature is particularly useful for applications that require variable lighting conditions or power-saving modes.

Built with protection in mind, the device incorporates open LED and short-circuit protection. Its thermally enhanced MSOP-16E package ensures reliable operation even in environments with limited airflow or higher ambient temperatures. Additionally, the LT3519IMSE1 offers a soft-start capability to limit inrush current during startup, contributing to the longevity of the LEDs and the power supply.

Overall, the LT3519IMSE1 from Linear Technology is an exceptional choice for engineers looking to develop high-performance, durable LED lighting solutions. Its robust feature set and design flexibility make it a go-to component for a multitude of lighting applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess