EN
  • EN
  • DE

LT3519EMS-2#PBF

Part No LT3519EMS-2#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 16MSOP / LED Driver 3500uA Supply Current Automotive 16-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 3V
Voltage Supply MAX 30V
Output Current per Channel 750mA (Switch)
Frequency 2.2MHz
Dimming Analog, PWM
Applications Lighting
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width)
Manufacturer Package 16-MSOP
Win Source Part Number 781116-LT3519EMS-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3519EMS-2
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3519EMS-2#PBF CAD Model

Description

The LT3519EMS-2#PBF is a versatile and robust LED driver integrated circuit (IC) designed by Linear Technology, a brand of Analog Devices. This IC is specifically engineered to provide a high-efficiency solution for driving LEDs in a wide range of applications, including automotive, industrial, and general lighting systems. With its advanced features and compact design, the LT3519EMS-2#PBF ensures a reliable and cost-effective option for designers looking to optimize their lighting solutions.

Key Features:

  • Adjustable Switching Frequency: The LT3519EMS-2#PBF offers an adjustable switching frequency from 330kHz to 2.5MHz, allowing designers to choose the optimal frequency for their application and to minimize the size of external components.
  • Wide Input Voltage Range: This driver IC operates with a wide input voltage range of 3V to 30V, making it suitable for a variety of power supplies and battery-operated systems.
  • Integrated 2.3A, 45V Switch: It includes a high-side integrated 2.3A, 45V switch, providing sufficient power to drive multiple LEDs in series, thus ensuring consistent brightness and performance.
  • True Color PWM Dimming: The LT3519EMS-2#PBF supports True Color PWM dimming, delivering up to 3000:1 dimming ratio for precise control over LED brightness and color.
  • Thermal Protection: Built-in thermal protection helps prevent the IC from overheating, thus safeguarding the longevity and reliability of the device.

Applications:

  • Automotive and avionic lighting
  • Display backlighting
  • Portable and handheld devices
  • General purpose LED illumination

The LT3519EMS-2#PBF is available in a compact MSOP-16 package, which is optimized for space-constrained applications. It is designed to meet the stringent requirements of extended temperature ranges, making it an ideal choice for both commercial and industrial environments. With its integrated features and high performance, the LT3519EMS-2#PBF from Linear Technology stands out as a superior LED driver solution for a multitude of lighting applications.

You May Also Be Interested in

LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9499 $55.7996
9+ $11.4461 $103.0149
14+ $11.0884 $155.2376
19+ $10.7307 $203.8833
25+ $10.3730 $259.3250
33+ $9.3000 $306.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,205 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess