EN
  • EN
  • DE

LT3517HFE#PBF

Part No LT3517HFE#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 16TSSOP / LED Driver 3 Segment 10000uA Supply Current Automotive 16-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series True Color PWM
Packaging Tube
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 3V
Voltage Supply MAX 30V
Output Current per Channel 1.5A (Switch)
Frequency 250kHz ~ 2.5MHz
Dimming Analog, PWM
Applications Backlight
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 781109-LT3517HFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3517
Introduction Date November 28, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3517HFE#PBF CAD Model

Description

The LT3517HFE#PBF is a highly versatile and efficient integrated circuit designed for LED driving applications, brought to you by Linear Technology, a leader in high-performance analog integrated circuits. This IC is specifically engineered to cater to the rigorous demands of automotive, display backlighting, and general illumination markets.

Key Features:

  • Wide Input Voltage Range: The LT3517HFE#PBF operates with an input voltage range from 3V to 30V, making it suitable for a variety of power sources, including single-cell Li-Ion batteries and automotive inputs.
  • Multiple LED String Support: It can drive up to 10 white LEDs in series per channel, providing consistent brightness and eliminating the need for ballast resistors.
  • Integrated 2.3A Switch: The device includes a high-side fixed frequency internal switch for LED current control, which ensures high efficiency and reduces the need for external components.
  • Adjustable Frequency: With an adjustable switching frequency from 330kHz to 2.2MHz, the LT3517HFE#PBF allows designers to optimize their designs for efficiency or component size.
  • Robust Thermal Performance: Housed in a thermally efficient 16-lead TSSOP package with exposed pad, this IC maintains a reliable performance even at high power levels.

Protection Features:

  • Open LED Protection: The LT3517HFE#PBF automatically enters open LED protection mode to prevent damage to the device or LEDs in case of an open circuit condition.
  • Short-Circuit Protection: The device offers robust short-circuit protection, ensuring safety and reliability under adverse conditions.
  • Thermal Protection: An internal thermal shutdown feature protects the IC from overheating, enhancing its longevity and reliability.

The LT3517HFE#PBF is an ideal solution for designers looking to create compact, efficient, and reliable LED driver systems. With its comprehensive set of features and protections, it ensures a high-quality performance for a wide array of LED applications.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess