EN
  • EN
  • DE

LT3496HUFD#PBF

Part No LT3496HUFD#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 1A 28QFN / LED Driver 21 Segment 14000uA Supply Current Automotive 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 3
Voltage Supply MIN 3V
Voltage Supply MAX 30V
Output Current per Channel 1A (Switch)
Frequency 330kHz ~ 2.1MHz
Dimming Analog, PWM
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Win Source Part Number 781066-LT3496HUFD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3496
Introduction Date April 11, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3496HUFD#PBF CAD Model

Description

LT3496HUFD#PBF - Triple Output LED Driver

The LT3496HUFD#PBF is a highly versatile triple output LED driver from Linear Technology, now part of Analog Devices, that integrates a boost controller and two linear regulators. It is designed to drive LEDs with high efficiency and reliability, making it an ideal solution for complex lighting applications. This component is particularly suitable for automotive, industrial, and architectural lighting systems where precise color mixing and high brightness are required.

Key Features:

  • Wide Input Voltage Range: Operates from a 2.5V to 30V input voltage range, accommodating a variety of power sources.
  • Triple Output Channels: Each channel can drive up to 10 white LEDs in series, enabling control of multiple LED arrays with a single device.
  • Independent Dimming and Color Control: Each of the three outputs can be independently controlled for brightness and color, providing flexibility for RGB or white LED configurations.
  • High Efficiency: The integrated 2.1MHz fixed-frequency boost controller and two linear regulators ensure high efficiency and a reduced external component count.
  • Robust Thermal Performance: The HUFD package is designed for enhanced thermal performance, ensuring the device operates reliably even under high power or high ambient temperature conditions.
  • Protection Features: Built-in open LED protection, short-circuit protection, and thermal shutdown provide safety and durability to the LED driver.

Applications:

  • Automotive lighting
  • Industrial lighting systems
  • Architectural detail lighting
  • RGB backlighting

The LT3496HUFD#PBF is designed with the end-user in mind, offering a compact and efficient solution for managing multiple LEDs. Whether it is for general illumination or sophisticated color mixing, this LED driver provides the control and flexibility needed for cutting-edge lighting designs. With its robust package and comprehensive feature set, the LT3496HUFD#PBF stands out as a high-performance solution for advanced LED driving applications.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess