EN
  • EN
  • DE

LT3490CS8

Part No LT3490CS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024702-LT3490CS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3490CS8 CAD Model

Description

Product Overview: LT3490CS8

The LT3490CS8 is a high-performance, low-noise, monolithic step-down DC/DC converter from Linear Technology, designed to deliver efficient power management in a compact package. This device is particularly suited for portable and battery-powered applications due to its low quiescent current and wide input voltage range.

Key Features

  • Wide Input Voltage Range: The LT3490CS8 operates over a wide input voltage range from 3.3V to 30V, making it versatile for various applications, from single-cell Li-Ion batteries to automotive inputs.
  • Adjustable Switching Frequency: The device offers an adjustable switching frequency from 1.2MHz to 2.2MHz, allowing designers to optimize the converter for efficiency or component size.
  • Low Ripple Burst Mode® Operation: This feature ensures high efficiency at low output currents and reduces the output voltage ripple, making it ideal for sensitive RF and analog circuits.
  • Thermal Protection: The LT3490CS8 includes thermal shutdown protection to safeguard the device under high-temperature conditions.
  • Stable with Ceramic Capacitors: The converter is stable with ceramic output capacitors, providing a reliable performance with low output voltage ripple.

Applications

  • Portable and Battery-Powered Equipment
  • Automotive Power Supplies
  • Industrial Power Supplies
  • Telecommunications Infrastructure
  • Point of Load Power Conversion

Product Specifications

Parameter Value
Part Number LT3490CS8
Package 8-Lead SOIC
Output Voltage Adjustable down to 1.25V
Output Current Up to 700mA
Switching Frequency 1.2MHz to 2.2MHz (Adjustable)

With its robust feature set and flexible design options, the LT3490CS8 is an excellent choice for engineers seeking a reliable and efficient power solution for their next project.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess