EN
  • EN
  • DE

LT3478IFE

Part No LT3478IFE
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description 4.5A Monolithic LED Drivers with True Color PWM Dimming | IC REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Status Obsolete
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Voltage - Supply (Minimum) 2.8V
Voltage - Supply (Maximum) 36V
Voltage - Output 42V
Current - Output / Channel 4.5A (Switch)
Frequency 200kHz ~ 2.25MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP Exposed Pad
Supplier Device Package 16-TSSOP-EP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1206705-LT3478IFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3478IFE CAD Model

Description

Product Overview: LT3478IFE

The LT3478IFE is a robust and versatile DC/DC converter designed by Linear Technology, which is now part of Analog Devices. This component is specifically engineered to drive LEDs with a constant current, making it an ideal choice for a wide range of lighting applications. The LT3478IFE offers a flexible input voltage range and integrates a high-side current sense, which simplifies the design process and enhances performance.

Key Features

  • Wide Input Voltage Range: The device is capable of operating from an input voltage range of 2.8V to 36V, which accommodates a variety of power sources, from single-cell lithium-ion batteries to automotive inputs.
  • Adjustable Output Current: The LT3478IFE allows for an output current up to 3A, which can be set via a single external resistor. This feature provides designers with the flexibility to fine-tune the current for different LED configurations.
  • True Color PWM™ Dimming: The device offers a wide dimming ratio, enabling precise control over LED brightness with high-resolution pulse-width modulation (PWM) dimming.
  • Integrated Fault Protection: The LT3478IFE includes open LED and short-circuit protection, safeguarding the LEDs and the power supply against common fault conditions.
  • Thermal Protection: With built-in thermal shutdown, the device ensures reliable operation by preventing overheating.

Applications

The LT3478IFE is suitable for a multitude of applications, including:

  • Automotive and avionic lighting
  • Architectural detail lighting
  • Display backlighting
  • General purpose LED illumination

Package and Reliability

Enclosed in a thermally efficient 16-lead TSSOP package with exposed pad, the LT3478IFE is designed for optimal heat dissipation, ensuring stable performance across its operating temperature range. The device's robust design and built-in protection features contribute to a reliable solution for demanding LED driving applications.

Overall, the LT3478IFE from Linear Technology stands out as a high-performance, adaptable, and reliable choice for designers looking to create sophisticated LED lighting systems.

You May Also Be Interested in

Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.8939 $69.7878
5+ $28.6310 $143.1550
7+ $27.7363 $194.1541
9+ $26.8415 $241.5735
12+ $25.9468 $311.3616
15+ $23.2626 $348.9390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 225 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess