EN
  • EN
  • DE

LT3478IFE-1#PBF

Part No LT3478IFE-1#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 16TSSOP / LED Driver 6100uA Supply Current Automotive 16-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 2.8V
Voltage Supply MAX 36V
Voltage - Output 42V
Output Current per Channel 4.5A (Switch)
Frequency 200kHz ~ 2.25MHz
Dimming PWM
Applications Backlight
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 781044-LT3478IFE-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3478-1
Introduction Date January 23, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3478IFE-1#PBF CAD Model

Description

Product Overview: LT3478IFE-1#PBF

The LT3478IFE-1#PBF is a robust and versatile LED driver integrated circuit (IC) from Linear Technology, designed to provide a reliable solution for driving high-power LEDs. This IC is capable of delivering a constant current to ensure uniform brightness and is suitable for a wide range of applications including automotive, industrial, and general lighting systems.

Key Features

  • Wide Input Voltage Range: The LT3478IFE-1#PBF operates from a wide input voltage range of 2.8V to 22V, making it suitable for a variety of power supplies and battery-operated systems.
  • Adjustable Switching Frequency: Users can adjust the switching frequency anywhere from 200kHz to 2MHz, allowing for flexibility in design to optimize efficiency and component size.
  • True Color PWM™ Dimming: The device offers True Color PWM dimming, which delivers constant LED color with deep dimming capability. This feature is essential for applications requiring precise light control and color stability.
  • Integrated Boost Diode: The inclusion of an integrated Schottky diode simplifies the circuit design and reduces the overall bill of materials.
  • Thermal Protection: With built-in thermal protection, the LT3478IFE-1#PBF ensures reliable operation by shutting down the device to prevent overheating.
  • Robust Packaging: The IC is available in a thermally enhanced TSSOP-16 package, providing excellent heat dissipation for high-power applications.

Applications

Thanks to its versatile features, the LT3478IFE-1#PBF is ideal for a range of lighting applications, including:

  • Automotive headlamps and interior lighting
  • Industrial lighting systems
  • Architectural detail and feature lighting
  • Portable flashlights and task lighting
  • Emergency and safety lighting

With its precision current control, the LT3478IFE-1#PBF ensures consistent illumination and maximum LED life, making it a reliable choice for designers looking to create efficient and high-performance lighting solutions. Its ease of use and integration into existing systems make it a go-to driver IC for a multitude of LED lighting applications.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0752 $56.3008
9+ $11.5489 $103.9401
14+ $11.1880 $156.6320
19+ $10.8271 $205.7149
24+ $10.4662 $251.1888
32+ $9.3835 $300.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess