EN
  • EN
  • DE

LT3477EFE#PBF

Part No LT3477EFE#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRVR RGLTR DIM 3A 20TSSOP / LED Driver 4 Segment 7500uA Supply Current 20-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 2.5V
Voltage Supply MAX 25V
Output Current per Channel 3A (Switch)
Frequency 200kHz ~ 3.5MHz
Dimming PWM
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-TSSOP-EP
Win Source Part Number 781040-LT3477EFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3477
Introduction Date May 02, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3477EFE#PBF CAD Model

Description

Product Overview: LT3477EFE#PBF

The LT3477EFE#PBF is a versatile, high-performance DC/DC converter designed by Linear Technology, now part of Analog Devices, for a wide range of applications. This robust component is specifically engineered to drive high-power LEDs efficiently and with precision, making it an ideal choice for advanced lighting solutions and industrial illumination systems.

Key Features

  • Wide Input Voltage Range: The device is capable of operating from an input voltage range of 2.8V to 36V, making it suitable for use with a variety of power sources, from single-cell Li-Ion batteries to automotive inputs.
  • Adjustable Frequency: Users can set the switching frequency anywhere from 200kHz to 2MHz via an external resistor, allowing for flexibility in design and optimization of efficiency and component size.
  • True Color PWM Dimming: The LT3477EFE#PBF offers a wide dimming ratio, enabling precise control over LED brightness with True Color PWM dimming, which delivers constant LED color with varying brightness levels.
  • Integrated Boost Diode: This product includes an internal boost diode, reducing the number of external components required and simplifying the overall design process.
  • Robust Thermal Performance: Housed in a thermally efficient TSSOP-16 package, the LT3477EFE#PBF ensures reliable operation even in environments with elevated temperatures.

Applications

The LT3477EFE#PBF is highly adaptable and can be used in a variety of applications, such as:

  • Automotive and avionic lighting systems
  • Industrial and architectural lighting
  • Display backlighting
  • General-purpose high-power LED driving

Quality and Reliability

Linear Technology's commitment to quality is evident in the LT3477EFE#PBF, which is designed to meet the stringent requirements of industrial and automotive applications. With its integrated features and robust design, this DC/DC converter is a reliable solution for driving high-power LEDs and managing complex lighting systems.

For designers and engineers looking for a high-efficiency, flexible, and reliable LED driver, the LT3477EFE#PBF from Linear Technology is an excellent choice that balances performance with ease of use.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4146 $54.1460
23+ $4.4428 $102.1844
35+ $4.3040 $150.6400
49+ $4.1651 $204.0899
63+ $4.0263 $253.6569
84+ $3.6098 $303.2232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess