EN
  • EN
  • DE

LT3476EUHF#TRPBF

Part No LT3476EUHF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 1.5A 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 4
Operating Input Voltage(Min) 2.8V
Maximum Supply Voltage 16V
Output Voltage 2.2 V to 36 V
Channel Output Current 1.5A (Switch)
Frequency 200kHz to 2MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 38-QFN (5x7)
Win Source Part Number 1059320-LT3476EUHF#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3476EUHF#TRPBF CAD Model

Description

Product Overview: LT3476EUHF#TRPBF

The LT3476EUHF#TRPBF is a high-performance, quad-output, current mode, step-down LED driver designed by Linear Technology to cater to a wide range of illumination applications. This integrated circuit is specifically engineered to drive multiple LED strings with high efficiency and accuracy, making it an ideal choice for automotive, display backlighting, and general lighting applications.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage range of 4.5V to 36V, making it versatile for use in various systems with different power supply requirements.
  • Quad Output Channels: It features four independent LED driver channels, each capable of providing up to 1.5A of continuous output current, which allows for the management of multiple LED strings with a single IC.
  • Adjustable Frequency: The LT3476EUHF#TRPBF offers an adjustable switching frequency from 200kHz to 2MHz, enabling designers to optimize the performance of their application and reduce external component size.
  • True Color PWM Dimming: With True Color PWM Dimming, it delivers constant LED color with deep dimming capability, enhancing the visual experience and providing energy savings.
  • Robust Thermal Performance: Housed in a 5mm x 7mm QFN package, the device ensures excellent thermal performance and a compact footprint for space-constrained applications.
  • Protection Features: It includes a variety of protection features such as open LED protection, short-circuit protection, and thermal shutdown, ensuring reliable operation under adverse conditions.

Applications

The versatility of the LT3476EUHF#TRPBF makes it suitable for a broad range of applications. It is commonly used in:

  • Automotive and Avionic Lighting
  • LED Backlighting for LCD Displays
  • General Purpose Multichannel LED Illumination
  • Signage and Decorative LED Lighting

With its robust design and advanced features, the LT3476EUHF#TRPBF from Linear Technology stands out as a reliable and efficient solution for driving high-brightness LEDs in complex lighting systems.

You May Also Be Interested in

ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2931 $57.8793
7+ $15.8302 $110.8114
10+ $15.3355 $153.3550
14+ $14.8408 $207.7712
18+ $14.3461 $258.2298
24+ $12.8621 $308.6904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess