EN
  • EN
  • DE

LT3475EFE-1#PBF

Part No LT3475EFE-1#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 20TSSOP / LED Driver 2 Segment 8000uA Supply Current Automotive 20-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 2
Voltage Supply MIN 3.7V
Voltage Supply MAX 36V
Output Current per Channel 1.5A
Frequency 200kHz ~ 2MHz
Dimming PWM
Applications Automotive, Backlight, Lighting
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-TSSOP-EP
Win Source Part Number 781036-LT3475EFE-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3475
Introduction Date June 13, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3475EFE-1#PBF CAD Model

Description

The LT3475EFE-1#PBF is a robust and versatile dual full-bridge LED driver integrated circuit (IC) from Linear Technology, designed to provide a high-efficiency solution for driving LEDs. This particular product is well-suited for applications requiring precise current regulation and multiple LED string operation, making it an ideal choice for automotive, industrial, and general lighting applications.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 3V to 30V, accommodating a variety of power sources.
  • Dual Independent LED Drivers: Each driver can drive up to 10 white LEDs in series, providing flexibility in controlling multiple LED strings.
  • True Color PWM Dimming: The LT3475EFE-1#PBF offers a wide dimming ratio, enabling precise brightness control through PWM dimming.
  • Internal Switches: The IC contains internal 1.5A switches, which simplify the design and reduce external component count.
  • Adjustable Frequency: The switching frequency can be adjusted between 330kHz and 2.2MHz, allowing designers to optimize the driver for efficiency or to avoid sensitive frequency bands.
  • Protection Features: It includes open LED and short-circuit protection, ensuring the longevity and reliability of the application.
  • Thermal Shutdown: An internal thermal shutdown function provides additional protection against overheating.

Applications

The LT3475EFE-1#PBF is suitable for a wide range of applications, including:

  • Automotive interior and exterior lighting
  • Industrial lighting systems
  • Backlighting for LCD displays
  • General-purpose LED illumination

Package and Quality

The device is available in a thermally enhanced 16-lead TSSOP package, ensuring efficient heat dissipation during operation. The part number "LT3475EFE-1#PBF" specifies the lead-free and RoHS-compliant version of the IC, which meets modern environmental standards for electronic components.

With its high integration and feature set, the LT3475EFE-1#PBF from Linear Technology represents a compact, efficient, and reliable solution for advanced LED driving applications.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess