EN
  • EN
  • DE

LT3474IFE#PBF

Part No LT3474IFE#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRVR RGLTR DIM 1A 16TSSOP / LED Driver 1 Segment 4000uA Supply Current Automotive 16-Pin TSSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 3.5V
Voltage Supply MAX 36V
Output Current per Channel 1A
Frequency 200kHz ~ 2MHz
Dimming PWM
Applications Automotive, Backlight
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 781033-LT3474IFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3474
Introduction Date August 23, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3474IFE#PBF CAD Model

Description

Product Overview: LT3474IFE#PBF

The LT3474IFE#PBF is a versatile and compact step-down DC/DC converter designed by Linear Technology, an industry leader in analog integrated circuits. This device is specifically engineered to cater to a wide range of applications requiring efficient power conversion. With a small footprint and integrated features, the LT3474IFE#PBF is an ideal solution for space-constrained designs.

Key Features

  • Adjustable Switching Frequency: The LT3474IFE#PBF allows users to adjust the switching frequency from 200kHz to 2MHz via a single resistor. This flexibility enables optimization between efficiency and external component size.
  • Wide Input Voltage Range: With an input voltage range of 4V to 36V, this converter can accommodate a variety of power sources, making it suitable for applications ranging from automotive to industrial systems.
  • Integrated 1.5A Switch: The device includes an internal 1.5A, 42V switch, providing robust power handling capability without the need for external components.
  • Constant-Current and Constant-Voltage Regulation: This feature makes the LT3474IFE#PBF particularly well-suited for driving LEDs, as it ensures stable light output and protects the LEDs from overcurrent conditions.
  • Thermal Protection: The built-in thermal shutdown function safeguards the device from potential damage due to excessive heat.

Applications

The LT3474IFE#PBF is highly versatile and can be used in a range of applications, including but not limited to:

  • LED Driving and Backlighting
  • Automotive and Industrial Lighting
  • Battery-Powered Equipment
  • Portable Devices

Reliability and Quality

Linear Technology ensures that the LT3474IFE#PBF meets high standards of reliability and performance. The device is available in a 16-lead thermally enhanced TSSOP package, which provides improved thermal performance and is suitable for high-temperature environments commonly found in industrial and automotive applications.

With its robust design, integrated features, and ease of use, the LT3474IFE#PBF from Linear Technology stands out as a reliable choice for designers looking to implement an efficient power conversion solution in their products.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6107 $61.8321
6+ $16.9113 $101.4678
10+ $16.3829 $163.8290
13+ $15.8544 $206.1072
17+ $15.3259 $260.5403
22+ $13.7405 $302.2910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess