EN
  • EN
  • DE

LT3407EDD

Part No LT3407EDD
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 94682-LT3407EDD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3407EDD CAD Model

Description

Introducing the LT3407EDD: A High-Efficiency, Adjustable Frequency Step-Down DC/DC Converter

The LT3407EDD is a versatile and efficient step-down DC/DC converter designed by Linear Technology, a leader in the design and manufacturing of high-performance analog integrated circuits. This advanced power management IC is suitable for a wide array of applications, from automotive to industrial and portable electronics, where efficient voltage conversion is crucial.

Enclosed in a compact DFN package, the LT3407EDD boasts an adjustable switching frequency that allows designers to balance efficiency with external component size. This flexibility ensures that the device can be tailored to meet the specific needs of various applications, whether it's minimizing noise in sensitive RF applications or optimizing efficiency for power conservation.

Key Features of the LT3407EDD

  • Wide Input Voltage Range: The device can handle input voltages from 3.6V to 25V, making it suitable for applications with varying power sources, including single-cell Li-Ion batteries to multi-cell battery stacks or automotive inputs.
  • Adjustable Switching Frequency: With the ability to adjust the switching frequency from 200kHz to 2.4MHz, designers can optimize the converter for size, efficiency, and performance.
  • High Efficiency: The LT3407EDD can deliver efficiencies up to 95%, ensuring minimal heat generation and maximum battery life for portable applications.
  • Stable with Low ESR Ceramic Capacitors: The device remains stable with ceramic output capacitors, reducing the size and cost of the external components needed.
  • Robust Thermal Performance: The DFN package provides excellent thermal performance, which is crucial for maintaining reliability and longevity in thermally challenging environments.

The LT3407EDD also features a range of built-in protection mechanisms, including overtemperature protection, overvoltage protection, and short-circuit protection, which safeguard your application from common electrical hazards. Its internal soft-start capability reduces inrush current at startup, contributing to the overall system stability.

For designers looking for a reliable and flexible power solution, the LT3407EDD from Linear Technology is an excellent choice. Its combination of high efficiency, adjustable frequency, and compact footprint make it an ideal component for your next power-sensitive design project.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127
STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0092
Intel
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $10.3783

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8960 $58.7520
29+ $4.0171 $116.4959
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6406 $291.2480
107+ $3.2640 $349.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess