EN
  • EN
  • DE

LT3200ES6-5#TR

Part No LT3200ES6-5#TR
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 94674-LT3200ES6-5#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3200ES6-5#TR CAD Model

Description

Linear Technology LT3200ES6-5#TR Voltage Regulator

The LT3200ES6-5#TR is a high-performance, low-dropout voltage regulator from Linear Technology, designed to deliver a fixed output of 5V. This component comes in a compact SOT-23 package, ideal for space-constrained applications where a reliable and efficient power supply is essential. With its ability to provide up to 100mA of output current, the LT3200ES6-5#TR is suitable for a wide range of applications, including portable devices, microcontroller power supplies, and other digital systems.

Featuring a low dropout voltage, the LT3200ES6-5#TR ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and heat generation. This characteristic is particularly beneficial in battery-powered devices, where maximizing battery life is crucial. The regulator also offers excellent line and load regulation, maintaining a stable output voltage despite variations in input voltage or changes in load current.

The LT3200ES6-5#TR is designed with built-in protection features to safeguard the device and the system it powers. It includes overcurrent protection, which prevents damage from excessive loads, and thermal shutdown, which protects the regulator from overheating. Additionally, the regulator has a low quiescent current, further enhancing its suitability for battery-powered applications where power conservation is a priority.

Linear Technology's commitment to quality is evident in the LT3200ES6-5#TR, with its robust design ensuring reliable performance across a wide temperature range. Whether used in commercial, industrial, or automotive environments, this voltage regulator is engineered to meet the demands of challenging applications.

Overall, the LT3200ES6-5#TR from Linear Technology is a versatile and reliable solution for designers looking for a fixed 5V output regulator. Its combination of low dropout performance, protection features, and energy efficiency make it an excellent choice for a diverse array of electronic projects and products.

You May Also Be Interested in

Intel
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127
Lite-On Inc.
Lowest to $0.1617
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Conexant Systems
Lowest to $5.0427

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess